CableOrganizer.com, Inc. Ryton® Chemical Resistant Sleeving BSRY0125

Description
What's special about Ryton® sleeving? PPS - Polyphenylene Sulphide high temperature thermoplastic monofilament Monofilament size: .008 in. Melt temp: 285°C/ 545°F Temperature range: -70° to 200° C (-94° to 392° F) Flame retardant VW-1, long term thermally stable RYTON® (RY) expandable sleeving is used in high temperature, flame resistant wire harnesses and cable assemblies. RY is an extremely lightweight sleeving, resistant to high temperatures and virtually impervious to solvents. RY is ideal for aerospace, telecom and military applications.
Description
What's special about Ryton® sleeving? PPS - Polyphenylene Sulphide high temperature thermoplastic monofilament Monofilament size: .008 in. Melt temp: 285°C/ 545°F Temperature range: -70° to 200° C (-94° to 392° F) Flame retardant VW-1, long term thermally stable RYTON® (RY) expandable sleeving is used in high temperature, flame resistant wire harnesses and cable assemblies. RY is an extremely lightweight sleeving, resistant to high temperatures and virtually impervious to solvents. RY is ideal for aerospace, telecom and military applications.

Suppliers

Company
Product
Description
Supplier Links
Ryton® Chemical Resistant Sleeving - BSRY0125 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Ryton® Chemical Resistant Sleeving
BSRY0125
Ryton® Chemical Resistant Sleeving BSRY0125
What's special about Ryton® sleeving? PPS - Polyphenylene Sulphide high temperature thermoplastic monofilament Monofilament size: .008 in. Melt temp: 285°C/ 545°F Temperature range: -70° to 200° C (-94° to 392° F) Flame retardant VW-1, long term thermally stable RYTON® (RY) expandable sleeving is used in high temperature, flame resistant wire harnesses and cable assemblies. RY is an extremely lightweight sleeving, resistant to high temperatures and virtually impervious to solvents. RY is ideal for aerospace, telecom and military applications.

What's special about Ryton® sleeving?

  • PPS - Polyphenylene Sulphide high temperature thermoplastic monofilament
  • Monofilament size: .008 in.
  • Melt temp: 285°C/ 545°F
  • Temperature range: -70° to 200° C (-94° to 392° F)
  • Flame retardant VW-1, long term thermally stable

RYTON® (RY) expandable sleeving is used in high temperature, flame resistant wire harnesses and cable assemblies. RY is an extremely lightweight sleeving, resistant to high temperatures and virtually impervious to solvents. RY is ideal for aerospace, telecom and military applications.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number BSRY0125
Product Name Ryton® Chemical Resistant Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-01-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details