CableOrganizer.com, Inc. Shrinkflex Viton Heat Shrink Tubing HS2-VSS-200-BK

Description
What's special about this Mil Spec heat shrink tubing? Durable, highly flexible construction is excellent for protecting cables and hoses in extreme working conditions Rubber-like, flouro-elastomer material is highly resistant to abrasion, chemicals, solvents, and oils for use inside machinery or engine compartments Meets MIL-DTL-23053/13 specification to ensure quality and dependability for use in military applications that require heat shrink tubing protection Heat shrink tubing is an excellent, cost-effective material ideal for bundling, harnessing and/or providing environmental protection for cables and hoses. When it comes to extreme protection, not all heat shrinks are made the same, and many will eventually crack, blister, or completely fail when introduced to corrosive elements, high temperatures, and solvents. 2/1 Viton® Heatshrink Tubing is specifically designed to withstand grueling temperatures while remaining resistant to a wide range of fluids, fuels, solvents, and other corrosive materials. This highly flexible, rubber-like heatshrink is excellent for hard working applications, whether it be providing environmental protection for cables and hoses on construction equipment, or keeping electrical wiring in engine compartments safe from fuel and oil.
Description
What's special about this Mil Spec heat shrink tubing? Durable, highly flexible construction is excellent for protecting cables and hoses in extreme working conditions Rubber-like, flouro-elastomer material is highly resistant to abrasion, chemicals, solvents, and oils for use inside machinery or engine compartments Meets MIL-DTL-23053/13 specification to ensure quality and dependability for use in military applications that require heat shrink tubing protection Heat shrink tubing is an excellent, cost-effective material ideal for bundling, harnessing and/or providing environmental protection for cables and hoses. When it comes to extreme protection, not all heat shrinks are made the same, and many will eventually crack, blister, or completely fail when introduced to corrosive elements, high temperatures, and solvents. 2/1 Viton® Heatshrink Tubing is specifically designed to withstand grueling temperatures while remaining resistant to a wide range of fluids, fuels, solvents, and other corrosive materials. This highly flexible, rubber-like heatshrink is excellent for hard working applications, whether it be providing environmental protection for cables and hoses on construction equipment, or keeping electrical wiring in engine compartments safe from fuel and oil.

Suppliers

Company
Product
Description
Supplier Links
Shrinkflex Viton Heat Shrink Tubing - HS2-VSS-200-BK - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Shrinkflex Viton Heat Shrink Tubing
HS2-VSS-200-BK
Shrinkflex Viton Heat Shrink Tubing HS2-VSS-200-BK
What's special about this Mil Spec heat shrink tubing? Durable, highly flexible construction is excellent for protecting cables and hoses in extreme working conditions Rubber-like, flouro-elastomer material is highly resistant to abrasion, chemicals, solvents, and oils for use inside machinery or engine compartments Meets MIL-DTL-23053/13 specification to ensure quality and dependability for use in military applications that require heat shrink tubing protection Heat shrink tubing is an excellent, cost-effective material ideal for bundling, harnessing and/or providing environmental protection for cables and hoses. When it comes to extreme protection, not all heat shrinks are made the same, and many will eventually crack, blister, or completely fail when introduced to corrosive elements, high temperatures, and solvents. 2/1 Viton® Heatshrink Tubing is specifically designed to withstand grueling temperatures while remaining resistant to a wide range of fluids, fuels, solvents, and other corrosive materials. This highly flexible, rubber-like heatshrink is excellent for hard working applications, whether it be providing environmental protection for cables and hoses on construction equipment, or keeping electrical wiring in engine compartments safe from fuel and oil.

What's special about this Mil Spec heat shrink tubing?

  • Durable, highly flexible construction is excellent for protecting cables and hoses in extreme working conditions
  • Rubber-like, flouro-elastomer material is highly resistant to abrasion, chemicals, solvents, and oils for use inside machinery or engine compartments
  • Meets MIL-DTL-23053/13 specification to ensure quality and dependability for use in military applications that require heat shrink tubing protection
  • Heat shrink tubing is an excellent, cost-effective material ideal for bundling, harnessing and/or providing environmental protection for cables and hoses. When it comes to extreme protection, not all heat shrinks are made the same, and many will eventually crack, blister, or completely fail when introduced to corrosive elements, high temperatures, and solvents. 2/1 Viton® Heatshrink Tubing is specifically designed to withstand grueling temperatures while remaining resistant to a wide range of fluids, fuels, solvents, and other corrosive materials. This highly flexible, rubber-like heatshrink is excellent for hard working applications, whether it be providing environmental protection for cables and hoses on construction equipment, or keeping electrical wiring in engine compartments safe from fuel and oil.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number HS2-VSS-200-BK
Product Name Shrinkflex Viton Heat Shrink Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Heat Shrink Tubing - 137445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1575 inch (4 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-3000-060-8.500 - Caplugs
Specs
Material Rubber - Synthetic
View Details