CableOrganizer.com, Inc. Shrinkflex 2:1 Fabric Heat Shrink Tubing HS2-F0079-BK

Description
What's special about this heat shrinkable braided sleeving? Woven polyolefin and polyester yarns provide superior mechanical abrasion resistance for protecting plastic pipes, rubber hoses, and delicate cable bundles Shrinks to 1/2 of the original diameter to provide secure termination of wire loom, braided sleeving , or other cable management and protection products Cuts cleanly and easily with scissors to help reduce installation time and cost The Shrinkflex Fabric 2:1 Heatshrink Tubing is a revolutionary, only one of a kind shrinkable fabric that combines the best characteristics that heat shrink tubing and braided sleeving have to offer. With superior woven construction, this heat shrink tubing provides outstanding cutting, chafing and mechanical abrasion protection, even at high temperatures, while providing noise and rattle suppression not found in standard heat shrinking tubing.
Description
What's special about this heat shrinkable braided sleeving? Woven polyolefin and polyester yarns provide superior mechanical abrasion resistance for protecting plastic pipes, rubber hoses, and delicate cable bundles Shrinks to 1/2 of the original diameter to provide secure termination of wire loom, braided sleeving , or other cable management and protection products Cuts cleanly and easily with scissors to help reduce installation time and cost The Shrinkflex Fabric 2:1 Heatshrink Tubing is a revolutionary, only one of a kind shrinkable fabric that combines the best characteristics that heat shrink tubing and braided sleeving have to offer. With superior woven construction, this heat shrink tubing provides outstanding cutting, chafing and mechanical abrasion protection, even at high temperatures, while providing noise and rattle suppression not found in standard heat shrinking tubing.

Suppliers

Company
Product
Description
Supplier Links
Shrinkflex 2:1 Fabric Heat Shrink Tubing - HS2-F0079-BK - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Shrinkflex 2:1 Fabric Heat Shrink Tubing
HS2-F0079-BK
Shrinkflex 2:1 Fabric Heat Shrink Tubing HS2-F0079-BK
What's special about this heat shrinkable braided sleeving? Woven polyolefin and polyester yarns provide superior mechanical abrasion resistance for protecting plastic pipes, rubber hoses, and delicate cable bundles Shrinks to 1/2 of the original diameter to provide secure termination of wire loom, braided sleeving , or other cable management and protection products Cuts cleanly and easily with scissors to help reduce installation time and cost The Shrinkflex Fabric 2:1 Heatshrink Tubing is a revolutionary, only one of a kind shrinkable fabric that combines the best characteristics that heat shrink tubing and braided sleeving have to offer. With superior woven construction, this heat shrink tubing provides outstanding cutting, chafing and mechanical abrasion protection, even at high temperatures, while providing noise and rattle suppression not found in standard heat shrinking tubing.

What's special about this heat shrinkable braided sleeving?

  • Woven polyolefin and polyester yarns provide superior mechanical abrasion resistance for protecting plastic pipes, rubber hoses, and delicate cable bundles
  • Shrinks to 1/2 of the original diameter to provide secure termination of wire loom, braided sleeving , or other cable management and protection products
  • Cuts cleanly and easily with scissors to help reduce installation time and cost

The Shrinkflex Fabric 2:1 Heatshrink Tubing is a revolutionary, only one of a kind shrinkable fabric that combines the best characteristics that heat shrink tubing and braided sleeving have to offer. With superior woven construction, this heat shrink tubing provides outstanding cutting, chafing and mechanical abrasion protection, even at high temperatures, while providing noise and rattle suppression not found in standard heat shrinking tubing.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number HS2-F0079-BK
Product Name Shrinkflex 2:1 Fabric Heat Shrink Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 137432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3150 inch (8 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details