CableOrganizer.com, Inc. Cheap 2:1 Heat Shrink Tubing ED-HS2-SP50-0188

Description
What's special about this polyolefin tubing? Flexible shrinkable tubing is great for protecting cable splices or color coding your wiring schemes Wide range of colors allows for cable matching or identification Tubing is UL Listed and RoHS compliant to ensure safe and quality installations Heat shrink tubing is used for many different applications, from color coding your cabling to insulating potentially dangerous splices. This economical solution will shrink down to 1/2 of its size to secure cable bundles and lock out dust, debris, and moisture.
Description
What's special about this polyolefin tubing? Flexible shrinkable tubing is great for protecting cable splices or color coding your wiring schemes Wide range of colors allows for cable matching or identification Tubing is UL Listed and RoHS compliant to ensure safe and quality installations Heat shrink tubing is used for many different applications, from color coding your cabling to insulating potentially dangerous splices. This economical solution will shrink down to 1/2 of its size to secure cable bundles and lock out dust, debris, and moisture.

Suppliers

Company
Product
Description
Supplier Links
Cheap 2:1 Heat Shrink Tubing - ED-HS2-SP50-0188 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Cheap 2:1 Heat Shrink Tubing
ED-HS2-SP50-0188
Cheap 2:1 Heat Shrink Tubing ED-HS2-SP50-0188
What's special about this polyolefin tubing? Flexible shrinkable tubing is great for protecting cable splices or color coding your wiring schemes Wide range of colors allows for cable matching or identification Tubing is UL Listed and RoHS compliant to ensure safe and quality installations Heat shrink tubing is used for many different applications, from color coding your cabling to insulating potentially dangerous splices. This economical solution will shrink down to 1/2 of its size to secure cable bundles and lock out dust, debris, and moisture.

What's special about this polyolefin tubing?

  • Flexible shrinkable tubing is great for protecting cable splices or color coding your wiring schemes
  • Wide range of colors allows for cable matching or identification
  • Tubing is UL Listed and RoHS compliant to ensure safe and quality installations
  • Heat shrink tubing is used for many different applications, from color coding your cabling to insulating potentially dangerous splices. This economical solution will shrink down to 1/2 of its size to secure cable bundles and lock out dust, debris, and moisture.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number ED-HS2-SP50-0188
Product Name Cheap 2:1 Heat Shrink Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Heat Shrink Tubing - 2345918 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3740 inch (9.5 mm)
View Details
Tigerflex® 8 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF8 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 8 inch (203 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details