CableOrganizer.com, Inc. Polytetrafluoroethylene (PTFE) Heat Shrink Tubing HSPTFE4-0375-FT

Description
What's special about this standard wall extruded PTFE Heat Shrink? It's high continuous temperature range make it perfect for military applications in electrical sheath insulation Super lubricious, it offers extreme chemical resistance and the lowest coefficient of friction of any polymer Meets specifications MIL-I-23053/12 and flame rating for UL94 V0 and VW-1 Dual Wall PTFE is also available, click here.
Description
What's special about this standard wall extruded PTFE Heat Shrink? It's high continuous temperature range make it perfect for military applications in electrical sheath insulation Super lubricious, it offers extreme chemical resistance and the lowest coefficient of friction of any polymer Meets specifications MIL-I-23053/12 and flame rating for UL94 V0 and VW-1 Dual Wall PTFE is also available, click here.

Suppliers

Company
Product
Description
Supplier Links
Polytetrafluoroethylene (PTFE) Heat Shrink Tubing - HSPTFE4-0375-FT - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Polytetrafluoroethylene (PTFE) Heat Shrink Tubing
HSPTFE4-0375-FT
Polytetrafluoroethylene (PTFE) Heat Shrink Tubing HSPTFE4-0375-FT
What's special about this standard wall extruded PTFE Heat Shrink? It's high continuous temperature range make it perfect for military applications in electrical sheath insulation Super lubricious, it offers extreme chemical resistance and the lowest coefficient of friction of any polymer Meets specifications MIL-I-23053/12 and flame rating for UL94 V0 and VW-1 Dual Wall PTFE is also available, click here.

What's special about this standard wall extruded PTFE Heat Shrink?

  • It's high continuous temperature range make it perfect for military applications in electrical sheath insulation
  • Super lubricious, it offers extreme chemical resistance and the lowest coefficient of friction of any polymer
  • Meets specifications MIL-I-23053/12 and flame rating for UL94 V0 and VW-1
  • Dual Wall PTFE is also available, click here.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number HSPTFE4-0375-FT
Product Name Polytetrafluoroethylene (PTFE) Heat Shrink Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Cable Sleeves - 1811989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1772 to 0.3740 inch (4.5 to 9.5 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details