CableOrganizer.com, Inc. HellermannTyton Helagaine Braided Sleeving HT-173-00600

Description
What’s special about this metal braided sleeving? Specially blended copper braided sleeving provides sensitive cables and electronic components with a high level of protection from damaging electromagnetic interference (EMI) High-end construction provides excellent protection and abrasion resistance for use in wide range of demanding applications such as military, heavy machinery, delicate electronic devices, automotive engineering, radio equipment, and appliances Unique design allows sleeving to expand, bend, and accommodate larger bundles, while still being able to return to its original shape, unlike standard copper braids HellermannTyton Helagaine Braided Sleeving combines the practicality of PET fibers with the endurance and protection of copper braid to form the ultimate solution for EMI resistance. This top of the line, specialty braided sleeving provides users who aren’t willing or able to take chances with an excellent EMI- and abrasion-resistant product to ensure equipment remains functional during the most crucial of moments.
Description
What’s special about this metal braided sleeving? Specially blended copper braided sleeving provides sensitive cables and electronic components with a high level of protection from damaging electromagnetic interference (EMI) High-end construction provides excellent protection and abrasion resistance for use in wide range of demanding applications such as military, heavy machinery, delicate electronic devices, automotive engineering, radio equipment, and appliances Unique design allows sleeving to expand, bend, and accommodate larger bundles, while still being able to return to its original shape, unlike standard copper braids HellermannTyton Helagaine Braided Sleeving combines the practicality of PET fibers with the endurance and protection of copper braid to form the ultimate solution for EMI resistance. This top of the line, specialty braided sleeving provides users who aren’t willing or able to take chances with an excellent EMI- and abrasion-resistant product to ensure equipment remains functional during the most crucial of moments.

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton Helagaine Braided Sleeving - HT-173-00600 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
HellermannTyton Helagaine Braided Sleeving
HT-173-00600
HellermannTyton Helagaine Braided Sleeving HT-173-00600
What’s special about this metal braided sleeving? Specially blended copper braided sleeving provides sensitive cables and electronic components with a high level of protection from damaging electromagnetic interference (EMI) High-end construction provides excellent protection and abrasion resistance for use in wide range of demanding applications such as military, heavy machinery, delicate electronic devices, automotive engineering, radio equipment, and appliances Unique design allows sleeving to expand, bend, and accommodate larger bundles, while still being able to return to its original shape, unlike standard copper braids HellermannTyton Helagaine Braided Sleeving combines the practicality of PET fibers with the endurance and protection of copper braid to form the ultimate solution for EMI resistance. This top of the line, specialty braided sleeving provides users who aren’t willing or able to take chances with an excellent EMI- and abrasion-resistant product to ensure equipment remains functional during the most crucial of moments.

What’s special about this metal braided sleeving?

  • Specially blended copper braided sleeving provides sensitive cables and electronic components with a high level of protection from damaging electromagnetic interference (EMI)
  • High-end construction provides excellent protection and abrasion resistance for use in wide range of demanding applications such as military, heavy machinery, delicate electronic devices, automotive engineering, radio equipment, and appliances
  • Unique design allows sleeving to expand, bend, and accommodate larger bundles, while still being able to return to its original shape, unlike standard copper braids
  • HellermannTyton Helagaine Braided Sleeving combines the practicality of PET fibers with the endurance and protection of copper braid to form the ultimate solution for EMI resistance. This top of the line, specialty braided sleeving provides users who aren’t willing or able to take chances with an excellent EMI- and abrasion-resistant product to ensure equipment remains functional during the most crucial of moments.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number HT-173-00600
Product Name HellermannTyton Helagaine Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-11.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-07-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details