CableOrganizer.com, Inc. Shrinkflex 2:1 Fabric Heat Shrink Tubing HS2-F158-BK

Description
What's special about this heat shrinkable braided sleeving? Woven polyolefin and polyester yarns provide superior mechanical abrasion resistance for protecting plastic pipes, rubber hoses, and delicate cable bundles Shrinks to 1/2 of the original diameter to provide secure termination of wire loom, braided sleeving , or other cable management and protection products Cuts cleanly and easily with scissors to help reduce installation time and cost The Shrinkflex Fabric 2:1 Heatshrink Tubing is a revolutionary, only one of a kind shrinkable fabric that combines the best characteristics that heat shrink tubing and braided sleeving have to offer. With superior woven construction, this heat shrink tubing provides outstanding cutting, chafing and mechanical abrasion protection, even at high temperatures, while providing noise and rattle suppression not found in standard heat shrinking tubing.
Description
What's special about this heat shrinkable braided sleeving? Woven polyolefin and polyester yarns provide superior mechanical abrasion resistance for protecting plastic pipes, rubber hoses, and delicate cable bundles Shrinks to 1/2 of the original diameter to provide secure termination of wire loom, braided sleeving , or other cable management and protection products Cuts cleanly and easily with scissors to help reduce installation time and cost The Shrinkflex Fabric 2:1 Heatshrink Tubing is a revolutionary, only one of a kind shrinkable fabric that combines the best characteristics that heat shrink tubing and braided sleeving have to offer. With superior woven construction, this heat shrink tubing provides outstanding cutting, chafing and mechanical abrasion protection, even at high temperatures, while providing noise and rattle suppression not found in standard heat shrinking tubing.

Suppliers

Company
Product
Description
Supplier Links
Shrinkflex 2:1 Fabric Heat Shrink Tubing - HS2-F158-BK - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Shrinkflex 2:1 Fabric Heat Shrink Tubing
HS2-F158-BK
Shrinkflex 2:1 Fabric Heat Shrink Tubing HS2-F158-BK
What's special about this heat shrinkable braided sleeving? Woven polyolefin and polyester yarns provide superior mechanical abrasion resistance for protecting plastic pipes, rubber hoses, and delicate cable bundles Shrinks to 1/2 of the original diameter to provide secure termination of wire loom, braided sleeving , or other cable management and protection products Cuts cleanly and easily with scissors to help reduce installation time and cost The Shrinkflex Fabric 2:1 Heatshrink Tubing is a revolutionary, only one of a kind shrinkable fabric that combines the best characteristics that heat shrink tubing and braided sleeving have to offer. With superior woven construction, this heat shrink tubing provides outstanding cutting, chafing and mechanical abrasion protection, even at high temperatures, while providing noise and rattle suppression not found in standard heat shrinking tubing.

What's special about this heat shrinkable braided sleeving?

  • Woven polyolefin and polyester yarns provide superior mechanical abrasion resistance for protecting plastic pipes, rubber hoses, and delicate cable bundles
  • Shrinks to 1/2 of the original diameter to provide secure termination of wire loom, braided sleeving , or other cable management and protection products
  • Cuts cleanly and easily with scissors to help reduce installation time and cost

The Shrinkflex Fabric 2:1 Heatshrink Tubing is a revolutionary, only one of a kind shrinkable fabric that combines the best characteristics that heat shrink tubing and braided sleeving have to offer. With superior woven construction, this heat shrink tubing provides outstanding cutting, chafing and mechanical abrasion protection, even at high temperatures, while providing noise and rattle suppression not found in standard heat shrinking tubing.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number HS2-F158-BK
Product Name Shrinkflex 2:1 Fabric Heat Shrink Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details