ROHM Semiconductor USA, LLC Tri-Axis, User Selectable ± 2g, 4g, 6g, 8g, Digital (I2C) Output, 3x3x0.9mm LGA KXCNL-1010

Description
The KXCNL is a dual user-programmable state machine device that provides users with unmatched flexibility and user-programmability . Designed for mobile applications, it contains two programmable interrupt pins that enable the device to run multiple applications at the same time, at the chip level, taking significant processing load off the system’s main applications processor and conserving power. The KXCNL is delivered in a 3 x 3 x 0.9 mm, 16-pin LGA package with an operating temperature range of -40°C to +85°C. The KXCNL sensor offers improved shock, reflow, and temperature performance, and the ASIC has an internal voltage regulator that allows operation from 1.7 V to 3.6 V within the specified product performance. In addition, Kionix is providing a library of pre-written state programs, while still allowing customers to write their own state programs if they choose.
Description
The KXCNL is a dual user-programmable state machine device that provides users with unmatched flexibility and user-programmability . Designed for mobile applications, it contains two programmable interrupt pins that enable the device to run multiple applications at the same time, at the chip level, taking significant processing load off the system’s main applications processor and conserving power. The KXCNL is delivered in a 3 x 3 x 0.9 mm, 16-pin LGA package with an operating temperature range of -40°C to +85°C. The KXCNL sensor offers improved shock, reflow, and temperature performance, and the ASIC has an internal voltage regulator that allows operation from 1.7 V to 3.6 V within the specified product performance. In addition, Kionix is providing a library of pre-written state programs, while still allowing customers to write their own state programs if they choose.

Suppliers

Company
Product
Description
Supplier Links
Tri-Axis, User Selectable ± 2g, 4g, 6g, 8g, Digital (I2C) Output, 3x3x0.9mm LGA - KXCNL-1010 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tri-Axis, User Selectable ± 2g, 4g, 6g, 8g, Digital (I2C) Output, 3x3x0.9mm LGA
KXCNL-1010
Tri-Axis, User Selectable ± 2g, 4g, 6g, 8g, Digital (I2C) Output, 3x3x0.9mm LGA KXCNL-1010
The KXCNL is a dual user-programmable state machine device that provides users with unmatched flexibility and user-programmability . Designed for mobile applications, it contains two programmable interrupt pins that enable the device to run multiple applications at the same time, at the chip level, taking significant processing load off the system’s main applications processor and conserving power. The KXCNL is delivered in a 3 x 3 x 0.9 mm, 16-pin LGA package with an operating temperature range of -40°C to +85°C. The KXCNL sensor offers improved shock, reflow, and temperature performance, and the ASIC has an internal voltage regulator that allows operation from 1.7 V to 3.6 V within the specified product performance. In addition, Kionix is providing a library of pre-written state programs, while still allowing customers to write their own state programs if they choose.

The KXCNL is a dual user-programmable state machine device that provides users with unmatched flexibility and user-programmability. Designed for mobile applications, it contains two programmable interrupt pins that enable the device to run multiple applications at the same time, at the chip level, taking significant processing load off the system’s main applications processor and conserving power. The KXCNL is delivered in a 3 x 3 x 0.9 mm, 16-pin LGA package with an operating temperature range of -40°C to +85°C. The KXCNL sensor offers improved shock, reflow, and temperature performance, and the ASIC has an internal voltage regulator that allows operation from 1.7 V to 3.6 V within the specified product performance. In addition, Kionix is providing a library of pre-written state programs, while still allowing customers to write their own state programs if they choose.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Accelerometers
Product Number KXCNL-1010
Product Name Tri-Axis, User Selectable ± 2g, 4g, 6g, 8g, Digital (I2C) Output, 3x3x0.9mm LGA
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details