ROHM Semiconductor USA, LLC Tri-Axis, User Selectable 2g, 4g, 6g, 8g, Ultra Low Power Digital, 3x3x0.9mm LGA KXUD9-4100

Description
The KXUD9 is a low-power, tri-axis accelerometer with either I2C or SPI communication protocols, a user-definable low-pass filter and embedded motion wake-up. The KXUD9 offers user-selectable g-ranges of ±2g, ±4g or ±8g and an auxiliary input for A/D conversion. It is delivered in a 3 x 3 x 0.9 mm, 10-pin, LGA package with an operating temperature range of -40°C to +85°C. The KXUD9 operates from a 1.8 V to 3.6 V DC supply. Not Recommended for New Designs.
Description
The KXUD9 is a low-power, tri-axis accelerometer with either I2C or SPI communication protocols, a user-definable low-pass filter and embedded motion wake-up. The KXUD9 offers user-selectable g-ranges of ±2g, ±4g or ±8g and an auxiliary input for A/D conversion. It is delivered in a 3 x 3 x 0.9 mm, 10-pin, LGA package with an operating temperature range of -40°C to +85°C. The KXUD9 operates from a 1.8 V to 3.6 V DC supply. Not Recommended for New Designs.

Suppliers

Company
Product
Description
Supplier Links
Tri-Axis, User Selectable 2g, 4g, 6g, 8g, Ultra Low Power Digital, 3x3x0.9mm LGA - KXUD9-4100 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tri-Axis, User Selectable 2g, 4g, 6g, 8g, Ultra Low Power Digital, 3x3x0.9mm LGA
KXUD9-4100
Tri-Axis, User Selectable 2g, 4g, 6g, 8g, Ultra Low Power Digital, 3x3x0.9mm LGA KXUD9-4100
The KXUD9 is a low-power, tri-axis accelerometer with either I2C or SPI communication protocols, a user-definable low-pass filter and embedded motion wake-up. The KXUD9 offers user-selectable g-ranges of ±2g, ±4g or ±8g and an auxiliary input for A/D conversion. It is delivered in a 3 x 3 x 0.9 mm, 10-pin, LGA package with an operating temperature range of -40°C to +85°C. The KXUD9 operates from a 1.8 V to 3.6 V DC supply. Not Recommended for New Designs.

The KXUD9 is a low-power, tri-axis accelerometer with either I2C or SPI communication protocols, a user-definable low-pass filter and embedded motion wake-up. The KXUD9 offers user-selectable g-ranges of ±2g, ±4g or ±8g and an auxiliary input for A/D conversion. It is delivered in a 3 x 3 x 0.9 mm, 10-pin, LGA package with an operating temperature range of -40°C to +85°C. The KXUD9 operates from a 1.8 V to 3.6 V DC supply.
Not Recommended for New Designs.

Supplier's Site
KXUD9 Series - KXUD9-4100 - Kionix, Inc.
Ithaca, NY, USA
KXUD9 Series
KXUD9-4100
KXUD9 Series KXUD9-4100
The KXUD9 series of linear accelerometers and inclinometers is designed to provide flexibility. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is user selectable at 2g, 4g, 6g, and 8g. Several user-programmable internal low pass filters eliminate the need for external filter capacitors. The auxiliary input provides access to the embedded A/D converter.These high-performance silicon-micromachine d linear sensors consist of a sensor element and an ASIC packaged in a 3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes and is protected from the environment by a hermetically-sealed silicon cap at the wafer level.The sensor element functions on the principle of differential capacitance. Acceleration causes displacement of a silicon structure resulting in a change in capacitance. An ASIC, using a standard CMOS manufacturing process, detects and transforms changes in capacitance into an analog output voltage, which is proportional to acceleration. This voltage is digitized by an on-board A/D converter and is accessed via an inter-integrated circuit (I2C) or serial peripheral interface (SPI) digital communications.

The KXUD9 series of linear accelerometers and inclinometers is designed to provide flexibility. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is user selectable at 2g, 4g, 6g, and 8g. Several user-programmable internal low pass filters eliminate the need for external filter capacitors. The auxiliary input provides access to the embedded A/D converter.These high-performance silicon-micromachined linear sensors consist of a sensor element and an ASIC packaged in a 3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes and is protected from the environment by a hermetically-sealed silicon cap at the wafer level.The sensor element functions on the principle of differential capacitance. Acceleration causes displacement of a silicon structure resulting in a change in capacitance. An ASIC, using a standard CMOS manufacturing process, detects and transforms changes in capacitance into an analog output voltage, which is proportional to acceleration. This voltage is digitized by an on-board A/D converter and is accessed via an inter-integrated circuit (I2C) or serial peripheral interface (SPI) digital communications.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Kionix, Inc.
Product Category Accelerometers Accelerometers
Product Number KXUD9-4100 KXUD9-4100
Product Name Tri-Axis, User Selectable 2g, 4g, 6g, 8g, Ultra Low Power Digital, 3x3x0.9mm LGA KXUD9 Series
Measurement Axes Triaxial Single; Biaxial; Triaxial
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Sensor Technology MEMS
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details