ROHM Semiconductor USA, LLC Tri-Axis, User Selectable 2g, 4g, 8g, Digital (I2C) Output, 3x3x0.9mm LGA KXCJK-1013

Description
The Kionix KXCJK is a low power tri-axis accelerometer with digital I2C output. The KXCJK features user-selectable parameters including 8-bit, 12-bit, or 14-bit modes, g-ranges from ± 2g, 4g or 8g, and Output Data Rates from 0.781 Hz to 1600 Hz. This part features a 16-pin package, making it pin compatible with other popular products on the market, and offers a low-power motion interrupt. The KXCJK also has internal voltage regulators that allow operation from 1.8 V to 3.6 V with an operating temperature range of -40°C to +85°C.
Description
The Kionix KXCJK is a low power tri-axis accelerometer with digital I2C output. The KXCJK features user-selectable parameters including 8-bit, 12-bit, or 14-bit modes, g-ranges from ± 2g, 4g or 8g, and Output Data Rates from 0.781 Hz to 1600 Hz. This part features a 16-pin package, making it pin compatible with other popular products on the market, and offers a low-power motion interrupt. The KXCJK also has internal voltage regulators that allow operation from 1.8 V to 3.6 V with an operating temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Tri-Axis, User Selectable 2g, 4g, 8g, Digital (I2C) Output, 3x3x0.9mm LGA - KXCJK-1013 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tri-Axis, User Selectable 2g, 4g, 8g, Digital (I2C) Output, 3x3x0.9mm LGA
KXCJK-1013
Tri-Axis, User Selectable 2g, 4g, 8g, Digital (I2C) Output, 3x3x0.9mm LGA KXCJK-1013
The Kionix KXCJK is a low power tri-axis accelerometer with digital I2C output. The KXCJK features user-selectable parameters including 8-bit, 12-bit, or 14-bit modes, g-ranges from ± 2g, 4g or 8g, and Output Data Rates from 0.781 Hz to 1600 Hz. This part features a 16-pin package, making it pin compatible with other popular products on the market, and offers a low-power motion interrupt. The KXCJK also has internal voltage regulators that allow operation from 1.8 V to 3.6 V with an operating temperature range of -40°C to +85°C.

The Kionix KXCJK is a low power tri-axis accelerometer with digital I2C output. The KXCJK features user-selectable parameters including 8-bit, 12-bit, or 14-bit modes, g-ranges from ± 2g, 4g or 8g, and Output Data Rates from 0.781 Hz to 1600 Hz. This part features a 16-pin package, making it pin compatible with other popular products on the market, and offers a low-power motion interrupt. The KXCJK also has internal voltage regulators that allow operation from 1.8 V to 3.6 V with an operating temperature range of -40°C to +85°C.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Accelerometers
Product Number KXCJK-1013
Product Name Tri-Axis, User Selectable 2g, 4g, 8g, Digital (I2C) Output, 3x3x0.9mm LGA
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature MEMS Accelerometer for Energy - AXO®315T1 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details