Kionix, Inc. Tri-Axis, User Selectable ± 2g, 4g, 8g, 16g, Digital (I2C) Interface and Motion Detection/Wake-up Interrupt, 2 x 2 x 0.9 mm LGA KXTJ3-1057

Description
The KXTJ3 is the next generation of our best-selling KXTJ2 tri-axis accelerometer that provides the best value and high performance available in the same pin-to-pin compatible 2 x 2 x 0.9 mm 12-pin LGA package. New and improved is an extended g-range up to ±16g, higher resolution embedded wake-up function down to 3.9mg, and more flexible interrupt circuitry. The KXTJ3 sense element offers lower noise performance, exceptional shock resiliency, stable performance over temperature, and virtually eliminates offset and sensitivity shifts from reflow.
Request a Quote Datasheet
Description
The KXTJ3 is the next generation of our best-selling KXTJ2 tri-axis accelerometer that provides the best value and high performance available in the same pin-to-pin compatible 2 x 2 x 0.9 mm 12-pin LGA package. New and improved is an extended g-range up to ±16g, higher resolution embedded wake-up function down to 3.9mg, and more flexible interrupt circuitry. The KXTJ3 sense element offers lower noise performance, exceptional shock resiliency, stable performance over temperature, and virtually eliminates offset and sensitivity shifts from reflow.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri-Axis, User Selectable ± 2g, 4g, 8g, 16g, Digital (I2C) Interface and Motion Detection/Wake-up Interrupt, 2 x 2 x 0.9 mm LGA - KXTJ3-1057 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tri-Axis, User Selectable ± 2g, 4g, 8g, 16g, Digital (I2C) Interface and Motion Detection/Wake-up Interrupt, 2 x 2 x 0.9 mm LGA
KXTJ3-1057
Tri-Axis, User Selectable ± 2g, 4g, 8g, 16g, Digital (I2C) Interface and Motion Detection/Wake-up Interrupt, 2 x 2 x 0.9 mm LGA KXTJ3-1057
The KXTJ3 is the next generation of our best-selling KXTJ2 tri-axis accelerometer that provides the best value and high performance available in the same pin-to-pin compatible 2 x 2 x 0.9 mm 12-pin LGA package. New and improved is an extended g-range up to ±16g, higher resolution embedded wake-up function down to 3.9mg, and more flexible interrupt circuitry. The KXTJ3 sense element offers lower noise performance, exceptional shock resiliency, stable performance over temperature, and virtually eliminates offset and sensitivity shifts from reflow.

The KXTJ3 is the next generation of our best-selling KXTJ2 tri-axis accelerometer that provides the best value and high performance available in the same pin-to-pin compatible 2 x 2 x 0.9 mm 12-pin LGA package. New and improved is an extended g-range up to ±16g, higher resolution embedded wake-up function down to 3.9mg, and more flexible interrupt circuitry. The KXTJ3 sense element offers lower noise performance, exceptional shock resiliency, stable performance over temperature, and virtually eliminates offset and sensitivity shifts from reflow.

Supplier's Site
Motion Sensors - Motion Sensors - Accelerometers - KXTJ3-1057 - 844468-KXTJ3-1057 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - KXTJ3-1057
844468-KXTJ3-1057
Motion Sensors - Motion Sensors - Accelerometers - KXTJ3-1057 844468-KXTJ3-1057
Manufacturer: Kionix Inc. Win Source Part Number: 844468-KXTJ3-1057 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 800Hz 12-LGA (2x2) Package: 12-VFLGA Package: Reel - TR Mounting: Surface Mount Family Name: KXTJ3 Categories: Sensors Case / Package: 12-LGA (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8542.39.0001 Other Part Number: KXTJ3-1057DKR, KXTJ3-1057TR, KXTJ3-1057CT

Manufacturer: Kionix Inc.
Win Source Part Number: 844468-KXTJ3-1057
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 800Hz 12-LGA (2x2)
Package: 12-VFLGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: KXTJ3
Categories: Sensors
Case / Package: 12-LGA (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8542.39.0001
Other Part Number: KXTJ3-1057DKR, KXTJ3-1057TR, KXTJ3-1057CT

Buy Now Datasheet
Accelerometers - KXTJ3-1057DKR-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
KXTJ3-1057DKR-ND
Accelerometers KXTJ3-1057DKR-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 800Hz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 800Hz 12-LGA (2x2)

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - KXTJ3-1057 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
KXTJ3-1057
Sensors, Transducers - Motion Sensors - Accelerometers KXTJ3-1057
ACCELEROMETER 2-16G I2C 12LGA

ACCELEROMETER 2-16G I2C 12LGA

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers Accelerometers Accelerometers
Product Number KXTJ3-1057 844468-KXTJ3-1057 KXTJ3-1057DKR-ND KXTJ3-1057
Product Name Tri-Axis, User Selectable ± 2g, 4g, 8g, 16g, Digital (I2C) Interface and Motion Detection/Wake-up Interrupt, 2 x 2 x 0.9 mm LGA Motion Sensors - Motion Sensors - Accelerometers - KXTJ3-1057 Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Triaxial Triaxial
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Sensor Mounting Surface Mount SMD
Device Category Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 20007811-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 20 g
Frequency Range 0.0 to 4000 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details