Kionix, Inc. Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (I2C/SPI) Output, Integrated FIFO/FILO buffer, 2x2x0.6mm LGA KX112-1042

Description
The KX112 is a robust, low-power, I2C/SPI, 3-axis accelerometer with integrated FIFO/FILO buffer that features a wide range of embedded functionality, including tap detection, orientation, activity, and wake-up algorithms. Kionix’s XAC sensor provides outstanding stability with a market-leading combination of improved shock, reflow, and thermal performance. The KX112 also offers accelerometer outputs with up to 16-bit resolution for greater precision. User-selectable parameters include ± 2g, 4g or 8g ranges and Output Data Rates (ODR) with programmable high-pass and low-pass filters. It is packaged in an ultra-small, 12-pin, 2x2x0.6mm LGA plastic package.
Request a Quote Datasheet
Description
The KX112 is a robust, low-power, I2C/SPI, 3-axis accelerometer with integrated FIFO/FILO buffer that features a wide range of embedded functionality, including tap detection, orientation, activity, and wake-up algorithms. Kionix’s XAC sensor provides outstanding stability with a market-leading combination of improved shock, reflow, and thermal performance. The KX112 also offers accelerometer outputs with up to 16-bit resolution for greater precision. User-selectable parameters include ± 2g, 4g or 8g ranges and Output Data Rates (ODR) with programmable high-pass and low-pass filters. It is packaged in an ultra-small, 12-pin, 2x2x0.6mm LGA plastic package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (I2C/SPI) Output, Integrated FIFO/FILO buffer, 2x2x0.6mm LGA - KX112-1042 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (I2C/SPI) Output, Integrated FIFO/FILO buffer, 2x2x0.6mm LGA
KX112-1042
Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (I2C/SPI) Output, Integrated FIFO/FILO buffer, 2x2x0.6mm LGA KX112-1042
The KX112 is a robust, low-power, I2C/SPI, 3-axis accelerometer with integrated FIFO/FILO buffer that features a wide range of embedded functionality, including tap detection, orientation, activity, and wake-up algorithms. Kionix’s XAC sensor provides outstanding stability with a market-leading combination of improved shock, reflow, and thermal performance. The KX112 also offers accelerometer outputs with up to 16-bit resolution for greater precision. User-selectable parameters include ± 2g, 4g or 8g ranges and Output Data Rates (ODR) with programmable high-pass and low-pass filters. It is packaged in an ultra-small, 12-pin, 2x2x0.6mm LGA plastic package.

The KX112 is a robust, low-power, I2C/SPI, 3-axis accelerometer with integrated FIFO/FILO buffer that features a wide range of embedded functionality, including tap detection, orientation, activity, and wake-up algorithms. Kionix’s XAC sensor provides outstanding stability with a market-leading combination of improved shock, reflow, and thermal performance. The KX112 also offers accelerometer outputs with up to 16-bit resolution for greater precision. User-selectable parameters include ± 2g, 4g or 8g ranges and Output Data Rates (ODR) with programmable high-pass and low-pass filters. It is packaged in an ultra-small, 12-pin, 2x2x0.6mm LGA plastic package.

Supplier's Site
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - KX112-1042
876493-KX112-1042
Motion Sensors - Motion Sensors - Accelerometers - KX112-1042 876493-KX112-1042
Manufacturer: Kionix Inc. Win Source Part Number: 876493-KX112-1042 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Accelerometer X, Y, Z Axis ±2g, 4g, 8g 800Hz 12-LGA (2x2) Package: Reel - TR Package: 12-UFLGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: KX112 Categories: Sensors Case / Package: 12-LGA (2x2) ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Other Part Number: 1191-1061-6, 1191-1061-2, 1191-1061-1

Manufacturer: Kionix Inc.
Win Source Part Number: 876493-KX112-1042
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Accelerometer X, Y, Z Axis ±2g, 4g, 8g 800Hz 12-LGA (2x2)
Package: Reel - TR
Package: 12-UFLGA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: KX112
Categories: Sensors
Case / Package: 12-LGA (2x2)
ECCN: 7A994
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 3 (168 Hours)
HTSUS: 9031.80.8085
Other Part Number: 1191-1061-6, 1191-1061-2, 1191-1061-1

Buy Now Datasheet
Accelerometers - 1191-1061-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
1191-1061-2-ND
Accelerometers 1191-1061-2-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 800Hz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 800Hz 12-LGA (2x2)

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers Accelerometers
Product Number KX112-1042 876493-KX112-1042 1191-1061-2-ND
Product Name Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (I2C/SPI) Output, Integrated FIFO/FILO buffer, 2x2x0.6mm LGA Motion Sensors - Motion Sensors - Accelerometers - KX112-1042 Accelerometers
Measurement Axes Triaxial Triaxial
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Sensor Mounting Surface Mount SMD
Device Category Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 13201A-2409 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
High-Temperature MEMS Accelerometer for Energy - AXO®315T1 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details