Kionix, Inc. Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (SPI) Output, 3x3x0.9mm LGA KXTIA-1006

Description
The Kionix KXTIA is a low power, high performance tri-axis accelerometer with digital SPI output. The KXTIA features user selectable parameters including 8 or 12 bit modes, g-ranges from +- 2, 4 or 8g, and Output Data Rates from 12.5 Hz to 800 Hz. A 252 byte FIFO/FILO buffer offers programmable watermark interrupt. The KXTIA features enhanced embedded Screen Rotation, Directional Tap/Double Tap, Orientation detection and Low Power Motion Interrupt. The KXTIA has internal voltage regulators that allow operation from 1.8 V to 3.6 V and is delivered in a 3 x 3 x 0.9 mm, 10-pin, LGA package with an operating temperature range of -40°C to +85°C. Not Recommended for New Designs.
Request a Quote Datasheet
Description
The Kionix KXTIA is a low power, high performance tri-axis accelerometer with digital SPI output. The KXTIA features user selectable parameters including 8 or 12 bit modes, g-ranges from +- 2, 4 or 8g, and Output Data Rates from 12.5 Hz to 800 Hz. A 252 byte FIFO/FILO buffer offers programmable watermark interrupt. The KXTIA features enhanced embedded Screen Rotation, Directional Tap/Double Tap, Orientation detection and Low Power Motion Interrupt. The KXTIA has internal voltage regulators that allow operation from 1.8 V to 3.6 V and is delivered in a 3 x 3 x 0.9 mm, 10-pin, LGA package with an operating temperature range of -40°C to +85°C. Not Recommended for New Designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (SPI) Output, 3x3x0.9mm LGA - KXTIA-1006 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (SPI) Output, 3x3x0.9mm LGA
KXTIA-1006
Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (SPI) Output, 3x3x0.9mm LGA KXTIA-1006
The Kionix KXTIA is a low power, high performance tri-axis accelerometer with digital SPI output. The KXTIA features user selectable parameters including 8 or 12 bit modes, g-ranges from +- 2, 4 or 8g, and Output Data Rates from 12.5 Hz to 800 Hz. A 252 byte FIFO/FILO buffer offers programmable watermark interrupt. The KXTIA features enhanced embedded Screen Rotation, Directional Tap/Double Tap, Orientation detection and Low Power Motion Interrupt. The KXTIA has internal voltage regulators that allow operation from 1.8 V to 3.6 V and is delivered in a 3 x 3 x 0.9 mm, 10-pin, LGA package with an operating temperature range of -40°C to +85°C. Not Recommended for New Designs.

The Kionix KXTIA is a low power, high performance tri-axis accelerometer with digital SPI output. The KXTIA features user selectable parameters including 8 or 12 bit modes, g-ranges from +- 2, 4 or 8g, and Output Data Rates from 12.5 Hz to 800 Hz. A 252 byte FIFO/FILO buffer offers programmable watermark interrupt.
The KXTIA features enhanced embedded Screen Rotation, Directional Tap/Double Tap, Orientation detection and Low Power Motion Interrupt. The KXTIA has internal voltage regulators that allow operation from 1.8 V to 3.6 V and is delivered in a 3 x 3 x 0.9 mm, 10-pin, LGA package with an operating temperature range of -40°C to +85°C.
Not Recommended for New Designs.

Supplier's Site
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1068262-KXTIA-1006
Sensors, Transducers - Motion Sensors - Accelerometers 1068262-KXTIA-1006
Win Source Part Number: 1068262-KXTIA-1006 Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Digital Features: Adjustable Bandwidth, Selectable Scale Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: SPI Bandwidth: 6.25Hz ~ 400Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 1024 (±2g) ~ 256 (±8g) Voltage - Supply: 1.71V ~ 3.6V Package / Case: 10-VFLGA Supplier Device Package: 10-LGA (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 7A994 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Kionix Inc. Other Names: 1191-1004-1,1191-100 4-2,KXTIA1006,KXTIA- 1006-FR,1191-1004-6 Product Status: Obsolete

Win Source Part Number: 1068262-KXTIA-1006
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: SPI
Bandwidth: 6.25Hz ~ 400Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g
Sensitivity (LSB/g): 1024 (±2g) ~ 256 (±8g)
Voltage - Supply: 1.71V ~ 3.6V
Package / Case: 10-VFLGA
Supplier Device Package: 10-LGA (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 7A994
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Kionix Inc.
Other Names: 1191-1004-1,1191-1004-2,KXTIA1006,KXTIA-1006-FR,1191-1004-6
Product Status: Obsolete

Buy Now Datasheet
Accelerometers - 1191-1004-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
1191-1004-2-ND
Accelerometers 1191-1004-2-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers Accelerometers
Product Number KXTIA-1006 1068262-KXTIA-1006 1191-1004-2-ND
Product Name Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (SPI) Output, 3x3x0.9mm LGA Sensors, Transducers - Motion Sensors - Accelerometers Accelerometers
Measurement Axes Triaxial Triaxial
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Sensor Mounting SMD (SMT) SMD
Acceleration 2 to 8 g 2 to 8 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20008617-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 500 g
Frequency Range 0.0 to 2800 Hz
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details