Kionix, Inc. Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (I2C/SPI) Output, Integrated FIFO/FILO buffer, 2x2x0.9mm LGA KX122-1037

Description
The KX122-1037 is a tri-axis +/-2g, +/-4g or +/-8g silicon micromachined accelerometer with integrated 2048 byte buffer, orientation, tap/double tap, activity detecting, and Free fall algorithms. The sense element is fabricated using Kionix’s proprietary plasma micromachining process technology. Acceleration sensing is based on the principle of a differential capacitance arising from acceleration-induced motion of the sense element, which further utilizes common mode cancellation to decrease errors from process variation, temperature, and environmental stress. The sense element is hermetically sealed at the wafer level by bonding a second silicon lid wafer to the device using a glass frit. A separate ASIC device packaged with the sense element provides signal conditioning, and intelligent user-programmable application algorithms. The accelerometer is delivered in a 2 x 2 x 0.9 mm LGA plastic package operating from a 1.71 – 3.6V DC supply. Voltage regulators are used to maintain constant internal operating voltages over the range of input supply voltages. This results in stable operating characteristics over the range of input supply voltages. I2C or SPI digital protocol is used to communicate with the chip to configure and check for updates to the orientation, Directional TapTM detection, Free fall detection and activity monitoring algorithms.
Request a Quote Datasheet
Description
The KX122-1037 is a tri-axis +/-2g, +/-4g or +/-8g silicon micromachined accelerometer with integrated 2048 byte buffer, orientation, tap/double tap, activity detecting, and Free fall algorithms. The sense element is fabricated using Kionix’s proprietary plasma micromachining process technology. Acceleration sensing is based on the principle of a differential capacitance arising from acceleration-induced motion of the sense element, which further utilizes common mode cancellation to decrease errors from process variation, temperature, and environmental stress. The sense element is hermetically sealed at the wafer level by bonding a second silicon lid wafer to the device using a glass frit. A separate ASIC device packaged with the sense element provides signal conditioning, and intelligent user-programmable application algorithms. The accelerometer is delivered in a 2 x 2 x 0.9 mm LGA plastic package operating from a 1.71 – 3.6V DC supply. Voltage regulators are used to maintain constant internal operating voltages over the range of input supply voltages. This results in stable operating characteristics over the range of input supply voltages. I2C or SPI digital protocol is used to communicate with the chip to configure and check for updates to the orientation, Directional TapTM detection, Free fall detection and activity monitoring algorithms.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (I2C/SPI) Output, Integrated FIFO/FILO buffer, 2x2x0.9mm LGA - KX122-1037 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (I2C/SPI) Output, Integrated FIFO/FILO buffer, 2x2x0.9mm LGA
KX122-1037
Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (I2C/SPI) Output, Integrated FIFO/FILO buffer, 2x2x0.9mm LGA KX122-1037
The KX122-1037 is a tri-axis +/-2g, +/-4g or +/-8g silicon micromachined accelerometer with integrated 2048 byte buffer, orientation, tap/double tap, activity detecting, and Free fall algorithms. The sense element is fabricated using Kionix’s proprietary plasma micromachining process technology. Acceleration sensing is based on the principle of a differential capacitance arising from acceleration-induced motion of the sense element, which further utilizes common mode cancellation to decrease errors from process variation, temperature, and environmental stress. The sense element is hermetically sealed at the wafer level by bonding a second silicon lid wafer to the device using a glass frit. A separate ASIC device packaged with the sense element provides signal conditioning, and intelligent user-programmable application algorithms. The accelerometer is delivered in a 2 x 2 x 0.9 mm LGA plastic package operating from a 1.71 – 3.6V DC supply. Voltage regulators are used to maintain constant internal operating voltages over the range of input supply voltages. This results in stable operating characteristics over the range of input supply voltages. I2C or SPI digital protocol is used to communicate with the chip to configure and check for updates to the orientation, Directional TapTM detection, Free fall detection and activity monitoring algorithms.

The KX122-1037 is a tri-axis +/-2g, +/-4g or +/-8g silicon micromachined accelerometer with integrated 2048 byte buffer, orientation, tap/double tap, activity detecting, and Free fall algorithms. The sense element is fabricated using Kionix’s proprietary plasma micromachining process technology. Acceleration sensing is based on the principle of a differential capacitance arising from acceleration-induced motion of the sense element, which further utilizes common mode cancellation to decrease errors from process variation, temperature, and environmental stress. The sense element is hermetically sealed at the wafer level by bonding a second silicon lid wafer to the device using a glass frit. A separate ASIC device packaged with the sense element provides signal conditioning, and intelligent user-programmable application algorithms. The accelerometer is delivered in a 2 x 2 x 0.9 mm LGA plastic package operating from a 1.71 – 3.6V DC supply. Voltage regulators are used to maintain constant internal operating voltages over the range of input supply voltages. This results in stable operating characteristics over the range of input supply voltages. I2C or SPI digital protocol is used to communicate with the chip to configure and check for updates to the orientation, Directional TapTM detection, Free fall detection and activity monitoring algorithms.

Supplier's Site
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - KX122-1037
802773-KX122-1037
Motion Sensors - Motion Sensors - Accelerometers - KX122-1037 802773-KX122-1037
Manufacturer: Kionix Inc. Win Source Part Number: 802773-KX122-1037 Packaging: Reel Type: Digital Mounting Style: SMD Features: Adjustable Bandwidth, Selectable Scale Output Type: I2C, SPI Bandwidth: 6.25Hz ~ 12.8kHz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 16384 (±2g) ~ 4096 (±8g) Supplier Device Package: 12-LGA (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-VFLGA Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 3.6V

Manufacturer: Kionix Inc.
Win Source Part Number: 802773-KX122-1037
Packaging: Reel
Type: Digital
Mounting Style: SMD
Features: Adjustable Bandwidth, Selectable Scale
Output Type: I2C, SPI
Bandwidth: 6.25Hz ~ 12.8kHz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g
Sensitivity (LSB/g): 16384 (±2g) ~ 4096 (±8g)
Supplier Device Package: 12-LGA (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-VFLGA
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 3.6V

Buy Now
Accelerometers - 1191-1041-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
1191-1041-2-ND
Accelerometers 1191-1041-2-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 12.8kHz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 12.8kHz 12-LGA (2x2)

Buy Now Datasheet
Accelerometers - 1191-1041-1-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
1191-1041-1-ND
Accelerometers 1191-1041-1-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 12.8kHz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 12.8kHz 12-LGA (2x2)

Buy Now Datasheet
Accelerometers - 1191-1041-6-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
1191-1041-6-ND
Accelerometers 1191-1041-6-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 12.8kHz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 12.8kHz 12-LGA (2x2)

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - KX122-1037 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
KX122-1037
Sensors, Transducers - Motion Sensors - Accelerometers KX122-1037
ACCELEROMETER 2-8G I2C/SPI 12LGA

ACCELEROMETER 2-8G I2C/SPI 12LGA

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers Accelerometers Accelerometers
Product Number KX122-1037 802773-KX122-1037 1191-1041-2-ND KX122-1037
Product Name Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (I2C/SPI) Output, Integrated FIFO/FILO buffer, 2x2x0.9mm LGA Motion Sensors - Motion Sensors - Accelerometers - KX122-1037 Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Triaxial Triaxial
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Sensor Mounting SMD SMD
Acceleration 2 to 8 g 2 to 8 g
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details