ROHM Semiconductor USA, LLC Tri-Axis, 1.0g - 4g, Multiplexed Analog and Digital (SPI), 5x5x1.2mm DFN KXR94-1071

Description
The KXR94 is a high-performance, ultra-low noise, tri-axis accelerometer offering multiplexed analog or SPI digital communications, an integrated 4-channel multiplexer and a factory-programmable low-pass filter. The KXR94 offers a g-range of ±1g to ±4g and operates from a 2.5 V to 5.25 V DC supply, both factory-programmable . It is in a 5 x 5 x 1.2 mm, 14-pin, DFN package with an operating temperature range of -40°C to +85°C.
Description
The KXR94 is a high-performance, ultra-low noise, tri-axis accelerometer offering multiplexed analog or SPI digital communications, an integrated 4-channel multiplexer and a factory-programmable low-pass filter. The KXR94 offers a g-range of ±1g to ±4g and operates from a 2.5 V to 5.25 V DC supply, both factory-programmable . It is in a 5 x 5 x 1.2 mm, 14-pin, DFN package with an operating temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Tri-Axis, 1.0g - 4g, Multiplexed Analog and Digital (SPI), 5x5x1.2mm DFN - KXR94-1071 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tri-Axis, 1.0g - 4g, Multiplexed Analog and Digital (SPI), 5x5x1.2mm DFN
KXR94-1071
Tri-Axis, 1.0g - 4g, Multiplexed Analog and Digital (SPI), 5x5x1.2mm DFN KXR94-1071
The KXR94 is a high-performance, ultra-low noise, tri-axis accelerometer offering multiplexed analog or SPI digital communications, an integrated 4-channel multiplexer and a factory-programmable low-pass filter. The KXR94 offers a g-range of ±1g to ±4g and operates from a 2.5 V to 5.25 V DC supply, both factory-programmable . It is in a 5 x 5 x 1.2 mm, 14-pin, DFN package with an operating temperature range of -40°C to +85°C.

The KXR94 is a high-performance, ultra-low noise, tri-axis accelerometer offering multiplexed analog or SPI digital communications, an integrated 4-channel multiplexer and a factory-programmable low-pass filter. The KXR94 offers a g-range of ±1g to ±4g and operates from a 2.5 V to 5.25 V DC supply, both factory-programmable. It is in a 5 x 5 x 1.2 mm, 14-pin, DFN package with an operating temperature range of -40°C to +85°C.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Accelerometers
Product Number KXR94-1071
Product Name Tri-Axis, 1.0g - 4g, Multiplexed Analog and Digital (SPI), 5x5x1.2mm DFN
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details