ROHM Semiconductor USA, LLC Tri-Axis, User Selectable 2g, 4g, 8g, Digital (I2C) Output, 3x3x0.9mm LGA KXTF9-2050

Description
The KXTF9 is a very popular high-performance, low-power, tri-axis digital I2C accelerometer with integrated orientation, Directional tap/double-tap, activity monitoring and motion-detection algorithms. The KXTF9 offers user-selectable ranges of ±2g, ±4g or ±8g as well as 8-bit and 12-bit resolution. The KXTF9 is delivered in a 3 x 3 x 0.9 mm, 10-pin, LGA package with an operating temperature range of -40°C to +85°C. The KXTF9 operates from a 1.8 V to 3.6 V DC supply (factory-programmabl e). Not Recommended for New Designs.
Description
The KXTF9 is a very popular high-performance, low-power, tri-axis digital I2C accelerometer with integrated orientation, Directional tap/double-tap, activity monitoring and motion-detection algorithms. The KXTF9 offers user-selectable ranges of ±2g, ±4g or ±8g as well as 8-bit and 12-bit resolution. The KXTF9 is delivered in a 3 x 3 x 0.9 mm, 10-pin, LGA package with an operating temperature range of -40°C to +85°C. The KXTF9 operates from a 1.8 V to 3.6 V DC supply (factory-programmabl e). Not Recommended for New Designs.

Suppliers

Company
Product
Description
Supplier Links
Tri-Axis, User Selectable 2g, 4g, 8g, Digital (I2C) Output, 3x3x0.9mm LGA - KXTF9-2050 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tri-Axis, User Selectable 2g, 4g, 8g, Digital (I2C) Output, 3x3x0.9mm LGA
KXTF9-2050
Tri-Axis, User Selectable 2g, 4g, 8g, Digital (I2C) Output, 3x3x0.9mm LGA KXTF9-2050
The KXTF9 is a very popular high-performance, low-power, tri-axis digital I2C accelerometer with integrated orientation, Directional tap/double-tap, activity monitoring and motion-detection algorithms. The KXTF9 offers user-selectable ranges of ±2g, ±4g or ±8g as well as 8-bit and 12-bit resolution. The KXTF9 is delivered in a 3 x 3 x 0.9 mm, 10-pin, LGA package with an operating temperature range of -40°C to +85°C. The KXTF9 operates from a 1.8 V to 3.6 V DC supply (factory-programmabl e). Not Recommended for New Designs.

The KXTF9 is a very popular high-performance, low-power, tri-axis digital I2C accelerometer with integrated orientation, Directional tap/double-tap, activity monitoring and motion-detection algorithms. The KXTF9 offers user-selectable ranges of ±2g, ±4g or ±8g as well as 8-bit and 12-bit resolution. The KXTF9 is delivered in a 3 x 3 x 0.9 mm, 10-pin, LGA package with an operating temperature range of -40°C to +85°C. The KXTF9 operates from a 1.8 V to 3.6 V DC supply (factory-programmable).
Not Recommended for New Designs.

Supplier's Site
KXTF9 Series - KXTF9-2050 - Kionix, Inc.
Ithaca, NY, USA
KXTF9 Series
KXTF9-2050
KXTF9 Series KXTF9-2050
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes, and is protected from the environment by ahermetically-sealed silicon cap at the wafer level. TheKXTE9™s advanced, orientation-detectio n feature reports changes inlandscape, portrait, face-up, and face-down conditions.  Thissophisticated, embedded algorithm eliminates the need for continuousdata collection and complex calculations by a microprocessor.  With afew adjustable parameters, the screen-rotation algorithm can beoptimized for an intuitive user experience.  In addition to orientationdetection , the KXTE9 features an activity-monitoring function.  Thisfunction reports changes in a device™s motion state, either moving(active) or not moving (inactive).  A highly-manufacturabl e productwith consistent product performance across use conditions, the KXTE9operates across a supply voltage of 1.8V to 3.6V DC. The sensor element functions on the principle of differential capacitance.  Acceleration causes displacement of a silicon structure resulting in a change in capacitance.  An ASIC, using a standard CMOS manufacturing process, detects and transforms changes in capacitance into an analog output voltage, which is proportional to acceleration.  The sense element design utilizes common mode cancellation to decrease errors from process variation and environmental stress.  The voltage is digitized by an on-board A/D converter and is accessed via an inter-integrated circuit (I2C).

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes, and is protected from the environment by ahermetically-sealed silicon cap at the wafer level. TheKXTE9™s advanced, orientation-detection feature reports changes inlandscape, portrait, face-up, and face-down conditions.  Thissophisticated, embedded algorithm eliminates the need for continuousdata collection and complex calculations by a microprocessor.  With afew adjustable parameters, the screen-rotation algorithm can beoptimized for an intuitive user experience.  In addition to orientationdetection, the KXTE9 features an activity-monitoring function.  Thisfunction reports changes in a device™s motion state, either moving(active) or not moving (inactive).  A highly-manufacturable productwith consistent product performance across use conditions, the KXTE9operates across a supply voltage of 1.8V to 3.6V DC. The sensor element functions on the principle of differential capacitance.  Acceleration causes displacement of a silicon structure resulting in a change in capacitance.  An ASIC, using a standard CMOS manufacturing process, detects and transforms changes in capacitance into an analog output voltage, which is proportional to acceleration.  The sense element design utilizes common mode cancellation to decrease errors from process variation and environmental stress.  The voltage is digitized by an on-board A/D converter and is accessed via an inter-integrated circuit (I2C).

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Kionix, Inc.
Product Category Accelerometers Accelerometers
Product Number KXTF9-2050 KXTF9-2050
Product Name Tri-Axis, User Selectable 2g, 4g, 8g, Digital (I2C) Output, 3x3x0.9mm LGA KXTF9 Series
Measurement Axes Triaxial Single; Biaxial; Triaxial
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Sensor Technology MEMS
Device Category Sensor / Transducer
Sensor Outputs Acceleration; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details