ROHM Semiconductor USA, LLC Sensors, Transducers - Motion Sensors - Accelerometers KX134-1211

Description
Win Source Part Number: 1235080-KX134-1211 Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Digital Features: Selectable Scale Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 0.39Hz ~ 12.8kHz Axis: X, Y, Z Acceleration Range: ±8g, 16g, 32g, 64g Sensitivity (LSB/g): 4096 (±8g) ~ 512 (±64g) Voltage - Supply: 1.7V ~ 3.6V Package / Case: 12-VFLGA Supplier Device Package: 12-LGA (2x2) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-KX134-1211CT,846 -KX134-1211TR,846-KX 134-1211DKR Base Product Number: KX134
Request a Quote Datasheet
Description
Win Source Part Number: 1235080-KX134-1211 Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Digital Features: Selectable Scale Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 0.39Hz ~ 12.8kHz Axis: X, Y, Z Acceleration Range: ±8g, 16g, 32g, 64g Sensitivity (LSB/g): 4096 (±8g) ~ 512 (±64g) Voltage - Supply: 1.7V ~ 3.6V Package / Case: 12-VFLGA Supplier Device Package: 12-LGA (2x2) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-KX134-1211CT,846 -KX134-1211TR,846-KX 134-1211DKR Base Product Number: KX134
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235080-KX134-1211
Sensors, Transducers - Motion Sensors - Accelerometers 1235080-KX134-1211
Win Source Part Number: 1235080-KX134-1211 Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Digital Features: Selectable Scale Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 0.39Hz ~ 12.8kHz Axis: X, Y, Z Acceleration Range: ±8g, 16g, 32g, 64g Sensitivity (LSB/g): 4096 (±8g) ~ 512 (±64g) Voltage - Supply: 1.7V ~ 3.6V Package / Case: 12-VFLGA Supplier Device Package: 12-LGA (2x2) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-KX134-1211CT,846 -KX134-1211TR,846-KX 134-1211DKR Base Product Number: KX134

Win Source Part Number: 1235080-KX134-1211
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Type: Digital
Features: Selectable Scale
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 0.39Hz ~ 12.8kHz
Axis: X, Y, Z
Acceleration Range: ±8g, 16g, 32g, 64g
Sensitivity (LSB/g): 4096 (±8g) ~ 512 (±64g)
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 12-VFLGA
Supplier Device Package: 12-LGA (2x2)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-KX134-1211CT,846-KX134-1211TR,846-KX134-1211DKR
Base Product Number: KX134

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - KX134-1211 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
KX134-1211
Sensors, Transducers - Motion Sensors - Accelerometers KX134-1211
ACCEL 8-64G I2C/SPI 12VFLGA

ACCEL 8-64G I2C/SPI 12VFLGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers
Product Number 1235080-KX134-1211 KX134-1211
Product Name Sensors, Transducers - Motion Sensors - Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Vibration Sensors - 20007180-00 - TE Connectivity
Specs
Acceleration 6000 g
Frequency Range 2 to 10000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Miniature Accelerometer - 3097A1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details