ROHM Semiconductor USA, LLC Tri-Axis, 1.5g - 6g, Multiplexed Analog, 3x5x0.9mm LGA KXTH5-4325

Description
The KXTH5 is an ultra-low noise, low-power, analog tri-axis accelerometer with an integrated 4-channel multiplexer and factory-programmable low-pass filter. With a factory-programmable g-range of ±1.5g to ±6g, the KXTH5 operates from 1.8 V to 3.6 V DC supply and is delivered in a 3 x 5 x 0.9 mm, 14-pin, LGA package with an operating temperature range of -40°C to +85°C. Not Recommended for New Designs.
Description
The KXTH5 is an ultra-low noise, low-power, analog tri-axis accelerometer with an integrated 4-channel multiplexer and factory-programmable low-pass filter. With a factory-programmable g-range of ±1.5g to ±6g, the KXTH5 operates from 1.8 V to 3.6 V DC supply and is delivered in a 3 x 5 x 0.9 mm, 14-pin, LGA package with an operating temperature range of -40°C to +85°C. Not Recommended for New Designs.

Suppliers

Company
Product
Description
Supplier Links
Tri-Axis, 1.5g - 6g, Multiplexed Analog, 3x5x0.9mm LGA - KXTH5-4325 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tri-Axis, 1.5g - 6g, Multiplexed Analog, 3x5x0.9mm LGA
KXTH5-4325
Tri-Axis, 1.5g - 6g, Multiplexed Analog, 3x5x0.9mm LGA KXTH5-4325
The KXTH5 is an ultra-low noise, low-power, analog tri-axis accelerometer with an integrated 4-channel multiplexer and factory-programmable low-pass filter. With a factory-programmable g-range of ±1.5g to ±6g, the KXTH5 operates from 1.8 V to 3.6 V DC supply and is delivered in a 3 x 5 x 0.9 mm, 14-pin, LGA package with an operating temperature range of -40°C to +85°C. Not Recommended for New Designs.

The KXTH5 is an ultra-low noise, low-power, analog tri-axis accelerometer with an integrated 4-channel multiplexer and factory-programmable low-pass filter. With a factory-programmable g-range of ±1.5g to ±6g, the KXTH5 operates from 1.8 V to 3.6 V DC supply and is delivered in a 3 x 5 x 0.9 mm, 14-pin, LGA package with an operating temperature range of -40°C to +85°C.
Not Recommended for New Designs.

Supplier's Site
KXTH5 Series - KXTH5-4325 - Kionix, Inc.
Ithaca, NY, USA
KXTH5 Series
KXTH5-4325
KXTH5 Series KXTH5-4325
The KXTH5 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from 1.5g to 6.0g ranges. Sensor bandwidth is user-definable. The auxiliary input to the multiplexer minimizes the need for external A/D converters.

The KXTH5 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from 1.5g to 6.0g ranges. Sensor bandwidth is user-definable. The auxiliary input to the multiplexer minimizes the need for external A/D converters.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Kionix, Inc.
Product Category Accelerometers Accelerometers
Product Number KXTH5-4325 KXTH5-4325
Product Name Tri-Axis, 1.5g - 6g, Multiplexed Analog, 3x5x0.9mm LGA KXTH5 Series
Measurement Axes Triaxial Single; Biaxial; Triaxial
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Sensor Technology MEMS
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature MEMS Accelerometer for Energy - AXO®315T0 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details