ROHM Semiconductor USA, LLC Tri-Axis, User Selectable ± 2g, 4g, 8g Digital (I2C) Output, Ultra-Thin, 3x3x0.7mm LGA KXCJA-1019

Description
The KXCJA is the thinnest tri-axis accelerometer available on the market today. This ultra-thin 3x3x0.7mm low-power accelerometer is also one of our most full-featured products. The KXCJA offers up to 14-bit resolution for greater precision. User-selectable parameters include ± 2g, 4g or 8g ranges and Output Data Rates (ODR) with programmable low-pass filter. Pin-to-pin compatible with Kionix’s KXCJ9 and KXTI9, the KXCJA also features the Kionix XAC sense element, our most advanced sense element, for outstanding stability over temperature, shock and post-reflow performance
Request a Quote Datasheet
Description
The KXCJA is the thinnest tri-axis accelerometer available on the market today. This ultra-thin 3x3x0.7mm low-power accelerometer is also one of our most full-featured products. The KXCJA offers up to 14-bit resolution for greater precision. User-selectable parameters include ± 2g, 4g or 8g ranges and Output Data Rates (ODR) with programmable low-pass filter. Pin-to-pin compatible with Kionix’s KXCJ9 and KXTI9, the KXCJA also features the Kionix XAC sense element, our most advanced sense element, for outstanding stability over temperature, shock and post-reflow performance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri-Axis, User Selectable ± 2g, 4g, 8g Digital (I2C) Output, Ultra-Thin, 3x3x0.7mm LGA - KXCJA-1019 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tri-Axis, User Selectable ± 2g, 4g, 8g Digital (I2C) Output, Ultra-Thin, 3x3x0.7mm LGA
KXCJA-1019
Tri-Axis, User Selectable ± 2g, 4g, 8g Digital (I2C) Output, Ultra-Thin, 3x3x0.7mm LGA KXCJA-1019
The KXCJA is the thinnest tri-axis accelerometer available on the market today. This ultra-thin 3x3x0.7mm low-power accelerometer is also one of our most full-featured products. The KXCJA offers up to 14-bit resolution for greater precision. User-selectable parameters include ± 2g, 4g or 8g ranges and Output Data Rates (ODR) with programmable low-pass filter. Pin-to-pin compatible with Kionix’s KXCJ9 and KXTI9, the KXCJA also features the Kionix XAC sense element, our most advanced sense element, for outstanding stability over temperature, shock and post-reflow performance

The KXCJA is the thinnest tri-axis accelerometer available on the market today. This ultra-thin 3x3x0.7mm low-power accelerometer is also one of our most full-featured products. The KXCJA offers up to 14-bit resolution for greater precision. User-selectable parameters include ± 2g, 4g or 8g ranges and Output Data Rates (ODR) with programmable low-pass filter. Pin-to-pin compatible with Kionix’s KXCJ9 and KXTI9, the KXCJA also features the Kionix XAC sense element, our most advanced sense element, for outstanding stability over temperature, shock and post-reflow performance

Supplier's Site
Motion Sensors - Motion Sensors - Accelerometers - KXCJA-1019 - 876500-KXCJA-1019 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - KXCJA-1019
876500-KXCJA-1019
Motion Sensors - Motion Sensors - Accelerometers - KXCJA-1019 876500-KXCJA-1019
Manufacturer: Kionix Inc. Win Source Part Number: 876500-KXCJA-1019 Operating Temperature Range: -40°C ~ 85°C Features: Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.39Hz ~ 800Hz 10-LGA (3x3) Package: Reel - TR Package: 10-VFLGA Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 10-LGA (3x3) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours)

Manufacturer: Kionix Inc.
Win Source Part Number: 876500-KXCJA-1019
Operating Temperature Range: -40°C ~ 85°C
Features: Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.39Hz ~ 800Hz 10-LGA (3x3)
Package: Reel - TR
Package: 10-VFLGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 10-LGA (3x3)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number KXCJA-1019 876500-KXCJA-1019
Product Name Tri-Axis, User Selectable ± 2g, 4g, 8g Digital (I2C) Output, Ultra-Thin, 3x3x0.7mm LGA Motion Sensors - Motion Sensors - Accelerometers - KXCJA-1019
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
High-Resolution ±1 g Inclinometer and Accelerometer - AXO®301 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details