ROHM Semiconductor USA, LLC Accelerometers KX220-1071

Description
Accelerometer X, Y, Z Axis ±20g 8kHz (X, Y), 5.1kHz (Z) 10-LGA (3x3)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±20g 8kHz (X, Y), 5.1kHz (Z) 10-LGA (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - KX220-1071TR-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
KX220-1071TR-ND
Accelerometers KX220-1071TR-ND
Accelerometer X, Y, Z Axis ±20g 8kHz (X, Y), 5.1kHz (Z) 10-LGA (3x3)

Accelerometer X, Y, Z Axis ±20g 8kHz (X, Y), 5.1kHz (Z) 10-LGA (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - KX220-1071
905826-KX220-1071
Motion Sensors - Motion Sensors - Accelerometers - KX220-1071 905826-KX220-1071
Manufacturer: Rohm Semiconductor Win Source Part Number: 905826-KX220-1071 Series: KX220 Operating Temperature Range: -40°C ~ 85°C Features: Accelerometer X, Y, Z Axis ±20g 8kHz (X, Y), 5.1kHz (Z) 10-LGA (3x3) Package: Reel - TR Package: 10-VFLGA Mounting: Surface Mount Categories: Sensors Case / Package: 10-LGA (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Other Part Number: KX220-1071DKR, KX220-1071TR, KX220-1071CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 905826-KX220-1071
Series: KX220
Operating Temperature Range: -40°C ~ 85°C
Features: Accelerometer X, Y, Z Axis ±20g 8kHz (X, Y), 5.1kHz (Z) 10-LGA (3x3)
Package: Reel - TR
Package: 10-VFLGA
Mounting: Surface Mount
Categories: Sensors
Case / Package: 10-LGA (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
HTSUS: 9031.80.8085
Other Part Number: KX220-1071DKR, KX220-1071TR, KX220-1071CT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number KX220-1071TR-ND 905826-KX220-1071
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - KX220-1071
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Mini CCLD Accel, Side Conn, 10 mV/g - -4517--002- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details