The KXR94 is a high-performance, ultra-low noise, tri-axis accelerometer offering multiplexed analog or SPI digital communications, an integrated 4-channel multiplexer and a factory-programmable
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and is protected from the environment by a hermetically-sealed silicon cap at the wafer level. The KXR94 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 2.5V and 5.25V. Sensitivity is factory programmable allowing customization for applications requiring from ±1.0g to ±5.0g ranges. Sensor bandwidth is user-definable. The sensor element functions on the principle of differential capacitance. Acceleration causes displacement of a silicon structure resulting in a change in capacitance. An ASIC, using a standard CMOS manufacturing process, detects and transforms changes in capacitance into an analog output voltage, which is proportional to acceleration. This voltage is digitized by an on-board A/D converter and is accessed via serial peripheral interface (SPI). The sense element design utilizes common mode cancellation to decrease errors from process variation and environmental stress.
| ROHM Semiconductor USA, LLC | Kionix, Inc. | |
|---|---|---|
| Product Category | Accelerometers | Accelerometers |
| Product Number | KXR94-2050 | KXR94-2050 |
| Product Name | Tri-Axis, 1.0g - 4g, Multiplexed Analog and Digital (SPI), 5x5x1.2mm DFN | KXR94 Series |
| Measurement Axes | Triaxial | Single; Biaxial; Triaxial |
| Operating Temperature | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |
| Sensor Technology | MEMS | |
| Device Category | Sensor / Transducer | |
| Sensor Outputs | Acceleration |