Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 3.5kHz (X,Y), 1.8kHz (Z) 12-LGA (2x2)
ACCELEROMETER 2-16G I2C 12LGA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Accelerometers | Accelerometers |
| Product Number | KX003-1077TR-ND | KX003-1077 |
| Product Name | Accelerometers | Sensors, Transducers - Motion Sensors - Accelerometers |
| Measurement Axes | Triaxial | |
| Device Category | Sensor / Transducer | |
| Sensor Outputs | Acceleration | |
| Sensor Mounting | SMD |