The KX124-1051 is a tri-axis +/-2g, +/-4g or +/-8g silicon micromachined accelerometer with integrated 2048 byte buffer, orientation, tap/double tap, activity detecting, and Free fall algorithms. The sense element is fabricated using Kionix’s proprietary plasma micromachining process technology. Acceleration sensing is based on the principle of a differential capacitance arising from acceleration-induced
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 800Hz 16-LGA (3x3)
Manufacturer: Kionix Inc.
Win Source Part Number: 876494-KX124-1051
Operating Temperature Range: -40°C ~ 85°C
Features: Accelerometer X, Y, Z Axis ±2g, 4g, 8g 800Hz 16-LGA (3x3)
Package: Reel - TR
Package: 16-VFLGA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: KX124
Categories: Sensors
Case / Package: 16-LGA (3x3)
ECCN: 7A994
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9960
Other Part Number: 1191-1045-6, 1191-1045-1, 1191-1045-2, KX124-1051-FR
| ROHM Semiconductor USA, LLC | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Accelerometers | Accelerometers | Accelerometers |
| Product Number | KX124-1051 | 1191-1045-2-ND | 876494-KX124-1051 |
| Product Name | Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (I2C/SPI) Output, Integrated FIFO/FILO buffer, 3x3x0.9mm LGA | Accelerometers | Motion Sensors - Motion Sensors - Accelerometers - KX124-1051 |
| Measurement Axes | Triaxial | Triaxial | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |
| Device Category | Sensor / Transducer | ||
| Sensor Outputs | Acceleration |