ROHM Semiconductor USA, LLC Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (I2C/SPI) Output, Integrated FIFO/FILO buffer, 3x3x0.9mm LGA KX023-1025

Description
The KX023 is a robust, low-power, I2C/SPI, 3-axis accelerometer with integrated FIFO/FILO buffer that features a wide range of embedded functionality, including tap detection, orientation, activity, and wake-up algorithms. Kionix’s XAC sensor provides outstanding stability with a market-leading combination of improved shock, reflow, and thermal performance. The KX023 also offers accelerometer outputs with up to 16-bit resolution for greater precision. User-selectable parameters include ± 2g, 4g or 8g ranges and Output Data Rates (ODR) with programmable high-pass and low-pass filters. It is packaged in a 16-pin, 3x3x0.9mm LGA plastic package.
Description
The KX023 is a robust, low-power, I2C/SPI, 3-axis accelerometer with integrated FIFO/FILO buffer that features a wide range of embedded functionality, including tap detection, orientation, activity, and wake-up algorithms. Kionix’s XAC sensor provides outstanding stability with a market-leading combination of improved shock, reflow, and thermal performance. The KX023 also offers accelerometer outputs with up to 16-bit resolution for greater precision. User-selectable parameters include ± 2g, 4g or 8g ranges and Output Data Rates (ODR) with programmable high-pass and low-pass filters. It is packaged in a 16-pin, 3x3x0.9mm LGA plastic package.

Suppliers

Company
Product
Description
Supplier Links
Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (I2C/SPI) Output, Integrated FIFO/FILO buffer, 3x3x0.9mm LGA - KX023-1025 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (I2C/SPI) Output, Integrated FIFO/FILO buffer, 3x3x0.9mm LGA
KX023-1025
Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (I2C/SPI) Output, Integrated FIFO/FILO buffer, 3x3x0.9mm LGA KX023-1025
The KX023 is a robust, low-power, I2C/SPI, 3-axis accelerometer with integrated FIFO/FILO buffer that features a wide range of embedded functionality, including tap detection, orientation, activity, and wake-up algorithms. Kionix’s XAC sensor provides outstanding stability with a market-leading combination of improved shock, reflow, and thermal performance. The KX023 also offers accelerometer outputs with up to 16-bit resolution for greater precision. User-selectable parameters include ± 2g, 4g or 8g ranges and Output Data Rates (ODR) with programmable high-pass and low-pass filters. It is packaged in a 16-pin, 3x3x0.9mm LGA plastic package.

The KX023 is a robust, low-power, I2C/SPI, 3-axis accelerometer with integrated FIFO/FILO buffer that features a wide range of embedded functionality, including tap detection, orientation, activity, and wake-up algorithms. Kionix’s XAC sensor provides outstanding stability with a market-leading combination of improved shock, reflow, and thermal performance. The KX023 also offers accelerometer outputs with up to 16-bit resolution for greater precision. User-selectable parameters include ± 2g, 4g or 8g ranges and Output Data Rates (ODR) with programmable high-pass and low-pass filters. It is packaged in a 16-pin, 3x3x0.9mm LGA plastic package.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Accelerometers
Product Number KX023-1025
Product Name Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (I2C/SPI) Output, Integrated FIFO/FILO buffer, 3x3x0.9mm LGA
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details