ROHM Semiconductor USA, LLC Tri-Axis, ±2g, Analog, 3x3x0.9mm LGA KXTC9-2050

Description
The KXTC9 is a high-performance, tri-axis accelerometer with analog outputs, a factory-programmable low-pass filter and g-range from ±1.5g to ±6g. The KXTC9 operates from a 1.8 V to 3.6 V DC supply and comes in a 3 x 3 x 0.9 mm, 10-pin, LGA package with an operating temperature range of -40°C to +85°C.
Description
The KXTC9 is a high-performance, tri-axis accelerometer with analog outputs, a factory-programmable low-pass filter and g-range from ±1.5g to ±6g. The KXTC9 operates from a 1.8 V to 3.6 V DC supply and comes in a 3 x 3 x 0.9 mm, 10-pin, LGA package with an operating temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Tri-Axis, ±2g, Analog, 3x3x0.9mm LGA - KXTC9-2050 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tri-Axis, ±2g, Analog, 3x3x0.9mm LGA
KXTC9-2050
Tri-Axis, ±2g, Analog, 3x3x0.9mm LGA KXTC9-2050
The KXTC9 is a high-performance, tri-axis accelerometer with analog outputs, a factory-programmable low-pass filter and g-range from ±1.5g to ±6g. The KXTC9 operates from a 1.8 V to 3.6 V DC supply and comes in a 3 x 3 x 0.9 mm, 10-pin, LGA package with an operating temperature range of -40°C to +85°C.

The KXTC9 is a high-performance, tri-axis accelerometer with analog outputs, a factory-programmable low-pass filter and g-range from ±1.5g to ±6g. The KXTC9 operates from a 1.8 V to 3.6 V DC supply and comes in a 3 x 3 x 0.9 mm, 10-pin, LGA package with an operating temperature range of -40°C to +85°C.

Supplier's Site
KXTC9 Series - KXTC9-2050 - Kionix, Inc.
Ithaca, NY, USA
KXTC9 Series
KXTC9-2050
KXTC9 Series KXTC9-2050
The KXTC9 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from ±1.5g to ±6g ranges. Several pre-set internal low pass filters can eliminate the need for external filter capacitors. If the pre-set values are not optimal for an application, the sensor bandwidth is user-definable with the use of external capacitors.These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes and is protected from the environment by a hermetically-sealed silicon cap at the wafer level.The sensor element functions on the principle of differential capacitance. Acceleration causes displacement of a silicon structure resulting in a change in capacitance. An ASIC, fabricated using a standard CMOS manufacturing process, detects and transforms changes in capacitance into an analog output voltage, which is proportional to acceleration. The sense element design utilizes common mode cancellation to decrease errors from process variation and environmental stress.

The KXTC9 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from ±1.5g to ±6g ranges. Several pre-set internal low pass filters can eliminate the need for external filter capacitors. If the pre-set values are not optimal for an application, the sensor bandwidth is user-definable with the use of external capacitors.These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes and is protected from the environment by a hermetically-sealed silicon cap at the wafer level.The sensor element functions on the principle of differential capacitance. Acceleration causes displacement of a silicon structure resulting in a change in capacitance. An ASIC, fabricated using a standard CMOS manufacturing process, detects and transforms changes in capacitance into an analog output voltage, which is proportional to acceleration. The sense element design utilizes common mode cancellation to decrease errors from process variation and environmental stress.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Kionix, Inc.
Product Category Accelerometers Accelerometers
Product Number KXTC9-2050 KXTC9-2050
Product Name Tri-Axis, ±2g, Analog, 3x3x0.9mm LGA KXTC9 Series
Measurement Axes Triaxial Single; Biaxial; Triaxial
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Sensor Technology MEMS
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Unlock Full Specs
to access all available technical data

Similar Products

High Dynamics ±14 g Industrial MEMS Accelerometer - AXO®314 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details