ROHM Semiconductor USA, LLC Accelerometers KX220-1072

Description
Accelerometer X, Y, Z Axis ±40g 8kHz (X, Y), 5.1kHz (Z) 10-LGA (3x3)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±40g 8kHz (X, Y), 5.1kHz (Z) 10-LGA (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - KX220-1072TR-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
KX220-1072TR-ND
Accelerometers KX220-1072TR-ND
Accelerometer X, Y, Z Axis ±40g 8kHz (X, Y), 5.1kHz (Z) 10-LGA (3x3)

Accelerometer X, Y, Z Axis ±40g 8kHz (X, Y), 5.1kHz (Z) 10-LGA (3x3)

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - KX220-1072 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
KX220-1072
Sensors, Transducers - Motion Sensors - Accelerometers KX220-1072
ACCELEROMETER 40G ANALOG 10LGA

ACCELEROMETER 40G ANALOG 10LGA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Accelerometers Accelerometers
Product Number KX220-1072TR-ND KX220-1072
Product Name Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Plug & Play Accelerometers - 23201A-2539 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
View Details