Kionix, Inc. Tri-Axis, User Selectable ± 8g, 16g, 32g, Digital (I2C/SPI) Output, Integrated FIFO/FILO buffer, 2x2x0.9mm LGA KX222-1054

Description
The KX222-1054 is a tri-axis +/-8g, +/-16g or +/-32g silicon micromachined accelerometer with integrated 2048 byte buffer, orientation, tap/double tap, activity detecting, and Free fall algorithms. The sense element is fabricated using Kionix’s proprietary plasma micromachining process technology. Acceleration sensing is based on the principle of a differential capacitance arising from acceleration-induced motion of the sense element, which further utilizes common mode cancellation to decrease errors from process variation, temperature, and environmental stress. The sense element is hermetically sealed at the wafer level by bonding a second silicon lid wafer to the device using a glass frit. A separate ASIC device packaged with the sense element provides signal conditioning, and intelligent user-programmable application algorithms. The accelerometer is delivered in a 2 x 2 x 0.9 mm LGA plastic package operating from a 1.71 – 3.6V DC supply. Voltage regulators are used to maintain constant internal operating voltages over the range of input supply voltages. This results in stable operating characteristics over the range of input supply voltages. I2C or SPI digital protocol is used to communicate with the chip to configure and check for updates to the orientation, Directional TapTM detection, Free fall detection and activity monitoring algorithms.
Request a Quote Datasheet
Description
The KX222-1054 is a tri-axis +/-8g, +/-16g or +/-32g silicon micromachined accelerometer with integrated 2048 byte buffer, orientation, tap/double tap, activity detecting, and Free fall algorithms. The sense element is fabricated using Kionix’s proprietary plasma micromachining process technology. Acceleration sensing is based on the principle of a differential capacitance arising from acceleration-induced motion of the sense element, which further utilizes common mode cancellation to decrease errors from process variation, temperature, and environmental stress. The sense element is hermetically sealed at the wafer level by bonding a second silicon lid wafer to the device using a glass frit. A separate ASIC device packaged with the sense element provides signal conditioning, and intelligent user-programmable application algorithms. The accelerometer is delivered in a 2 x 2 x 0.9 mm LGA plastic package operating from a 1.71 – 3.6V DC supply. Voltage regulators are used to maintain constant internal operating voltages over the range of input supply voltages. This results in stable operating characteristics over the range of input supply voltages. I2C or SPI digital protocol is used to communicate with the chip to configure and check for updates to the orientation, Directional TapTM detection, Free fall detection and activity monitoring algorithms.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri-Axis, User Selectable ± 8g, 16g, 32g, Digital (I2C/SPI) Output, Integrated FIFO/FILO buffer, 2x2x0.9mm LGA - KX222-1054 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tri-Axis, User Selectable ± 8g, 16g, 32g, Digital (I2C/SPI) Output, Integrated FIFO/FILO buffer, 2x2x0.9mm LGA
KX222-1054
Tri-Axis, User Selectable ± 8g, 16g, 32g, Digital (I2C/SPI) Output, Integrated FIFO/FILO buffer, 2x2x0.9mm LGA KX222-1054
The KX222-1054 is a tri-axis +/-8g, +/-16g or +/-32g silicon micromachined accelerometer with integrated 2048 byte buffer, orientation, tap/double tap, activity detecting, and Free fall algorithms. The sense element is fabricated using Kionix’s proprietary plasma micromachining process technology. Acceleration sensing is based on the principle of a differential capacitance arising from acceleration-induced motion of the sense element, which further utilizes common mode cancellation to decrease errors from process variation, temperature, and environmental stress. The sense element is hermetically sealed at the wafer level by bonding a second silicon lid wafer to the device using a glass frit. A separate ASIC device packaged with the sense element provides signal conditioning, and intelligent user-programmable application algorithms. The accelerometer is delivered in a 2 x 2 x 0.9 mm LGA plastic package operating from a 1.71 – 3.6V DC supply. Voltage regulators are used to maintain constant internal operating voltages over the range of input supply voltages. This results in stable operating characteristics over the range of input supply voltages. I2C or SPI digital protocol is used to communicate with the chip to configure and check for updates to the orientation, Directional TapTM detection, Free fall detection and activity monitoring algorithms.

The KX222-1054 is a tri-axis +/-8g, +/-16g or +/-32g silicon micromachined accelerometer with integrated 2048 byte buffer, orientation, tap/double tap, activity detecting, and Free fall algorithms. The sense element is fabricated using Kionix’s proprietary plasma micromachining process technology. Acceleration sensing is based on the principle of a differential capacitance arising from acceleration-induced motion of the sense element, which further utilizes common mode cancellation to decrease errors from process variation, temperature, and environmental stress. The sense element is hermetically sealed at the wafer level by bonding a second silicon lid wafer to the device using a glass frit. A separate ASIC device packaged with the sense element provides signal conditioning, and intelligent user-programmable application algorithms. The accelerometer is delivered in a 2 x 2 x 0.9 mm LGA plastic package operating from a 1.71 – 3.6V DC supply. Voltage regulators are used to maintain constant internal operating voltages over the range of input supply voltages. This results in stable operating characteristics over the range of input supply voltages. I2C or SPI digital protocol is used to communicate with the chip to configure and check for updates to the orientation, Directional TapTM detection, Free fall detection and activity monitoring algorithms.

Supplier's Site
Accelerometers - 1191-1062-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
1191-1062-2-ND
Accelerometers 1191-1062-2-ND
Accelerometer X, Y, Z Axis ±8g, 16g, 32g 800Hz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±8g, 16g, 32g 800Hz 12-LGA (2x2)

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC DigiKey
Product Category Accelerometers Accelerometers
Product Number KX222-1054 1191-1062-2-ND
Product Name Tri-Axis, User Selectable ± 8g, 16g, 32g, Digital (I2C/SPI) Output, Integrated FIFO/FILO buffer, 2x2x0.9mm LGA Accelerometers
Measurement Axes Triaxial Triaxial
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details