ROHM Semiconductor USA, LLC Tri-Axis, 2.5g - 8g, Digital (I2C or SPI), 3x5x0.9mm LGA KXSS5-3028

Description
The KXSS5 is a high-performance, low-power, digital tri-axis accelerometer with integrated freefall and high-g drop detection algorithms, either of which can flag a drop event. The accelerometer can use either I2C or SPI digital interfaces to communicate with the chip to trigger A/D conversions, set thresholds or threshold delays, or manage power consumption. The KXSS5 is delivered in a 3 x 5 x 0.9 mm, 14-pin, LGA package with an operating temperature range of -40°C to +85°C. The KXSS5 offers a full-scale output range of ±3g and operates from 1.8 V to 3.6 V DC supply. Not Recommended for New Designs.
Description
The KXSS5 is a high-performance, low-power, digital tri-axis accelerometer with integrated freefall and high-g drop detection algorithms, either of which can flag a drop event. The accelerometer can use either I2C or SPI digital interfaces to communicate with the chip to trigger A/D conversions, set thresholds or threshold delays, or manage power consumption. The KXSS5 is delivered in a 3 x 5 x 0.9 mm, 14-pin, LGA package with an operating temperature range of -40°C to +85°C. The KXSS5 offers a full-scale output range of ±3g and operates from 1.8 V to 3.6 V DC supply. Not Recommended for New Designs.

Suppliers

Company
Product
Description
Supplier Links
Tri-Axis, 2.5g - 8g, Digital (I2C or SPI), 3x5x0.9mm LGA - KXSS5-3028 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tri-Axis, 2.5g - 8g, Digital (I2C or SPI), 3x5x0.9mm LGA
KXSS5-3028
Tri-Axis, 2.5g - 8g, Digital (I2C or SPI), 3x5x0.9mm LGA KXSS5-3028
The KXSS5 is a high-performance, low-power, digital tri-axis accelerometer with integrated freefall and high-g drop detection algorithms, either of which can flag a drop event. The accelerometer can use either I2C or SPI digital interfaces to communicate with the chip to trigger A/D conversions, set thresholds or threshold delays, or manage power consumption. The KXSS5 is delivered in a 3 x 5 x 0.9 mm, 14-pin, LGA package with an operating temperature range of -40°C to +85°C. The KXSS5 offers a full-scale output range of ±3g and operates from 1.8 V to 3.6 V DC supply. Not Recommended for New Designs.

The KXSS5 is a high-performance, low-power, digital tri-axis accelerometer with integrated freefall and high-g drop detection algorithms, either of which can flag a drop event. The accelerometer can use either I2C or SPI digital interfaces to communicate with the chip to trigger A/D conversions, set thresholds or threshold delays, or manage power consumption. The KXSS5 is delivered in a 3 x 5 x 0.9 mm, 14-pin, LGA package with an operating temperature range of -40°C to +85°C. The KXSS5 offers a full-scale output range of ±3g and operates from 1.8 V to 3.6 V DC supply.
Not Recommended for New Designs.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Accelerometers
Product Number KXSS5-3028
Product Name Tri-Axis, 2.5g - 8g, Digital (I2C or SPI), 3x5x0.9mm LGA
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
High Dynamics ±14 g Industrial MEMS Accelerometer - AXO®314 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details