ROHM Semiconductor USA, LLC Tri-Axis, 5g - 15g, Low Power Analog, 5x5x1.2mm DFN KXD94-2802

Description
The KXD94 is an ultra-low noise analog tri-axis accelerometer with an integrated 4-channel multiplexer and an auxiliary analog input. It features g-range of ±5 to ±13g and comes in a 5 x 5 x 1.2 mm, 14-pin, DFN package with an operating temperature range of -40°C to +85°C. The KXD94 operates from a 2.5 V to 5.25 V DC supply.
Description
The KXD94 is an ultra-low noise analog tri-axis accelerometer with an integrated 4-channel multiplexer and an auxiliary analog input. It features g-range of ±5 to ±13g and comes in a 5 x 5 x 1.2 mm, 14-pin, DFN package with an operating temperature range of -40°C to +85°C. The KXD94 operates from a 2.5 V to 5.25 V DC supply.

Suppliers

Company
Product
Description
Supplier Links
Tri-Axis, 5g - 15g, Low Power Analog, 5x5x1.2mm DFN - KXD94-2802 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tri-Axis, 5g - 15g, Low Power Analog, 5x5x1.2mm DFN
KXD94-2802
Tri-Axis, 5g - 15g, Low Power Analog, 5x5x1.2mm DFN KXD94-2802
The KXD94 is an ultra-low noise analog tri-axis accelerometer with an integrated 4-channel multiplexer and an auxiliary analog input. It features g-range of ±5 to ±13g and comes in a 5 x 5 x 1.2 mm, 14-pin, DFN package with an operating temperature range of -40°C to +85°C. The KXD94 operates from a 2.5 V to 5.25 V DC supply.

The KXD94 is an ultra-low noise analog tri-axis accelerometer with an integrated 4-channel multiplexer and an auxiliary analog input. It features g-range of ±5 to ±13g and comes in a 5 x 5 x 1.2 mm, 14-pin, DFN package with an operating temperature range of -40°C to +85°C. The KXD94 operates from a 2.5 V to 5.25 V DC supply.

Supplier's Site
KXD94 Series - KXD94-2802 - Kionix, Inc.
Ithaca, NY, USA
KXD94 Series
KXD94-2802
KXD94 Series KXD94-2802
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and is protected from the environment by a hermetically-sealed silicon cap at the wafer level. The KXD94 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature.  These sensors can accept supply voltages between 2.75 - 5.25V.  Sensitivity is factory programmable for applications requiring from ±5.0g to ±15.0g ranges.  Sensor bandwidth is user-definable. Thesensor element functions on the principle of differential capacitance.Accelera tion causes displacement of a silicon structure resulting in achange in capacitance. An ASIC, using a standard CMOS manufacturingprocess , detects and transforms changes in capacitance into an analogoutput voltage, which is proportional to acceleration. The senseelement design utilizes common mode cancellation to decrease errorsfrom process variation, temperature, and environmental stress.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and is protected from the environment by a hermetically-sealed silicon cap at the wafer level. The KXD94 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature.  These sensors can accept supply voltages between 2.75 - 5.25V.  Sensitivity is factory programmable for applications requiring from ±5.0g to ±15.0g ranges.  Sensor bandwidth is user-definable. Thesensor element functions on the principle of differential capacitance.Acceleration causes displacement of a silicon structure resulting in achange in capacitance. An ASIC, using a standard CMOS manufacturingprocess, detects and transforms changes in capacitance into an analogoutput voltage, which is proportional to acceleration. The senseelement design utilizes common mode cancellation to decrease errorsfrom process variation, temperature, and environmental stress.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Kionix, Inc.
Product Category Accelerometers Accelerometers
Product Number KXD94-2802 KXD94-2802
Product Name Tri-Axis, 5g - 15g, Low Power Analog, 5x5x1.2mm DFN KXD94 Series
Measurement Axes Triaxial Single; Biaxial; Triaxial
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Sensor Technology MEMS
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details