ROHM Semiconductor USA, LLC Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (I2C) Output, 3x3x0.9mm LGA KXTJ9-1007

Description
Designed for mobile applications, the KXTJ9 tri-axis accelerometer is an entry-level device that offers high-performance and low-power. It offers an internal voltage regulator, I2C digital communication, and up to 14-bit resolution. The KXTJ9 is delivered in a 3 x 3 x 0.9 mm, 10-pin, LGA package with an operating temperature range of -40°C to +85°C. This part is pin compatible with the KXTI9 and KXTF9. Not Recommended for New Designs.
Description
Designed for mobile applications, the KXTJ9 tri-axis accelerometer is an entry-level device that offers high-performance and low-power. It offers an internal voltage regulator, I2C digital communication, and up to 14-bit resolution. The KXTJ9 is delivered in a 3 x 3 x 0.9 mm, 10-pin, LGA package with an operating temperature range of -40°C to +85°C. This part is pin compatible with the KXTI9 and KXTF9. Not Recommended for New Designs.

Suppliers

Company
Product
Description
Supplier Links
Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (I2C) Output, 3x3x0.9mm LGA - KXTJ9-1007 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (I2C) Output, 3x3x0.9mm LGA
KXTJ9-1007
Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (I2C) Output, 3x3x0.9mm LGA KXTJ9-1007
Designed for mobile applications, the KXTJ9 tri-axis accelerometer is an entry-level device that offers high-performance and low-power. It offers an internal voltage regulator, I2C digital communication, and up to 14-bit resolution. The KXTJ9 is delivered in a 3 x 3 x 0.9 mm, 10-pin, LGA package with an operating temperature range of -40°C to +85°C. This part is pin compatible with the KXTI9 and KXTF9. Not Recommended for New Designs.

Designed for mobile applications, the KXTJ9 tri-axis accelerometer is an entry-level device that offers high-performance and low-power. It offers an internal voltage regulator, I2C digital communication, and up to 14-bit resolution. The KXTJ9 is delivered in a 3 x 3 x 0.9 mm, 10-pin, LGA package with an operating temperature range of -40°C to +85°C. This part is pin compatible with the KXTI9 and KXTF9.
Not Recommended for New Designs.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Accelerometers
Product Number KXTJ9-1007
Product Name Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (I2C) Output, 3x3x0.9mm LGA
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 23207A-3539 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 40 g
Frequency Range 0.0 to 10000 Hz
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details