ROHM Semiconductor USA, LLC Tri-Axis, User Selectable 2g, 4g, 8g, Digital (I2C) Output, 3x3x0.9mm LGA KXTIK-1004

Description
The Kionix KXTIK is a low power, high performance tri-axis accelerometer with digital I2C output. The KXTIK features user-selectable parameters including 8-bit or 12-bit modes, g-ranges from ± 2g, 4g or 8g, and Output Data Rates from 12.5 Hz to 800 Hz. A 252 byte FIFO/FILO buffer offers programmable watermark interrupt and provides a triggered low resolution or high resolution mode. The KXTIK features a 16-pin package, making it pin compatible with popular products on the market. The KXTIK also offers enhanced embedded Screen Rotation, Directional Tap/Double Tap, Orientation Detection and Low Power Motion Interrupt. The KXTIK has an internal voltage regulator that allows operation from 1.8 V to 3.6 V with an operating temperature range of -40°C to +85°C. Not Recommended for New Designs.
Description
The Kionix KXTIK is a low power, high performance tri-axis accelerometer with digital I2C output. The KXTIK features user-selectable parameters including 8-bit or 12-bit modes, g-ranges from ± 2g, 4g or 8g, and Output Data Rates from 12.5 Hz to 800 Hz. A 252 byte FIFO/FILO buffer offers programmable watermark interrupt and provides a triggered low resolution or high resolution mode. The KXTIK features a 16-pin package, making it pin compatible with popular products on the market. The KXTIK also offers enhanced embedded Screen Rotation, Directional Tap/Double Tap, Orientation Detection and Low Power Motion Interrupt. The KXTIK has an internal voltage regulator that allows operation from 1.8 V to 3.6 V with an operating temperature range of -40°C to +85°C. Not Recommended for New Designs.

Suppliers

Company
Product
Description
Supplier Links
Tri-Axis, User Selectable 2g, 4g, 8g, Digital (I2C) Output, 3x3x0.9mm LGA - KXTIK-1004 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tri-Axis, User Selectable 2g, 4g, 8g, Digital (I2C) Output, 3x3x0.9mm LGA
KXTIK-1004
Tri-Axis, User Selectable 2g, 4g, 8g, Digital (I2C) Output, 3x3x0.9mm LGA KXTIK-1004
The Kionix KXTIK is a low power, high performance tri-axis accelerometer with digital I2C output. The KXTIK features user-selectable parameters including 8-bit or 12-bit modes, g-ranges from ± 2g, 4g or 8g, and Output Data Rates from 12.5 Hz to 800 Hz. A 252 byte FIFO/FILO buffer offers programmable watermark interrupt and provides a triggered low resolution or high resolution mode. The KXTIK features a 16-pin package, making it pin compatible with popular products on the market. The KXTIK also offers enhanced embedded Screen Rotation, Directional Tap/Double Tap, Orientation Detection and Low Power Motion Interrupt. The KXTIK has an internal voltage regulator that allows operation from 1.8 V to 3.6 V with an operating temperature range of -40°C to +85°C. Not Recommended for New Designs.

The Kionix KXTIK is a low power, high performance tri-axis accelerometer with digital I2C output. The KXTIK features user-selectable parameters including 8-bit or 12-bit modes, g-ranges from ± 2g, 4g or 8g, and Output Data Rates from 12.5 Hz to 800 Hz. A 252 byte FIFO/FILO buffer offers programmable watermark interrupt and provides a triggered low resolution or high resolution mode.
The KXTIK features a 16-pin package, making it pin compatible with popular products on the market. The KXTIK also offers enhanced embedded Screen Rotation, Directional Tap/Double Tap, Orientation Detection and Low Power Motion Interrupt.
The KXTIK has an internal voltage regulator that allows operation from 1.8 V to 3.6 V with an operating temperature range of -40°C to +85°C.
Not Recommended for New Designs.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Accelerometers
Product Number KXTIK-1004
Product Name Tri-Axis, User Selectable 2g, 4g, 8g, Digital (I2C) Output, 3x3x0.9mm LGA
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20008497-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 500 g
Frequency Range 0.0 to 2800 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details