ROHM Semiconductor USA, LLC Tri-Axis, ±2 g, Analog Output, 4x4x1.3mm, 16-pin, LGA KXTC8-2850

Description
The KXTC8 provides a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from ±2g to ±6g ranges. Several pre-set internal low-pass filters can eliminate the need for external filter capacitors.
Description
The KXTC8 provides a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from ±2g to ±6g ranges. Several pre-set internal low-pass filters can eliminate the need for external filter capacitors.

Suppliers

Company
Product
Description
Supplier Links
Tri-Axis, ±2 g, Analog Output, 4x4x1.3mm, 16-pin, LGA - KXTC8-2850 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tri-Axis, ±2 g, Analog Output, 4x4x1.3mm, 16-pin, LGA
KXTC8-2850
Tri-Axis, ±2 g, Analog Output, 4x4x1.3mm, 16-pin, LGA KXTC8-2850
The KXTC8 provides a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from ±2g to ±6g ranges. Several pre-set internal low-pass filters can eliminate the need for external filter capacitors.

The KXTC8 provides a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from ±2g to ±6g ranges. Several pre-set internal low-pass filters can eliminate the need for external filter capacitors.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Accelerometers
Product Number KXTC8-2850
Product Name Tri-Axis, ±2 g, Analog Output, 4x4x1.3mm, 16-pin, LGA
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 1201F-0100-240 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 100 g
Frequency Range 0.0 to 4000 Hz
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details