ROHM Semiconductor USA, LLC Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (I2C) Output, 2x2x0.9mm LGA KXTJ2-1029

Description
The KXTJ2 is our smallest tri-axis accelerometer, designed for mobile applications. It offers our best power performance along with an embedded wake-up feature, Fast-mode I2C and up to 14-bit resolution. The KXTJ2 is delivered in a 2 x 2 x 0.9 mm, 12-pin, LGA package with an operating temperature range of -40°C to +85°C. The KXTJ2 sensor offers improved shock, reflow, and temperature performance, and the ASIC has internal voltage regulators that allow operation from 1.8 V to 3.6 V within the specified product performance.
Description
The KXTJ2 is our smallest tri-axis accelerometer, designed for mobile applications. It offers our best power performance along with an embedded wake-up feature, Fast-mode I2C and up to 14-bit resolution. The KXTJ2 is delivered in a 2 x 2 x 0.9 mm, 12-pin, LGA package with an operating temperature range of -40°C to +85°C. The KXTJ2 sensor offers improved shock, reflow, and temperature performance, and the ASIC has internal voltage regulators that allow operation from 1.8 V to 3.6 V within the specified product performance.

Suppliers

Company
Product
Description
Supplier Links
Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (I2C) Output, 2x2x0.9mm LGA - KXTJ2-1029 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (I2C) Output, 2x2x0.9mm LGA
KXTJ2-1029
Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (I2C) Output, 2x2x0.9mm LGA KXTJ2-1029
The KXTJ2 is our smallest tri-axis accelerometer, designed for mobile applications. It offers our best power performance along with an embedded wake-up feature, Fast-mode I2C and up to 14-bit resolution. The KXTJ2 is delivered in a 2 x 2 x 0.9 mm, 12-pin, LGA package with an operating temperature range of -40°C to +85°C. The KXTJ2 sensor offers improved shock, reflow, and temperature performance, and the ASIC has internal voltage regulators that allow operation from 1.8 V to 3.6 V within the specified product performance.

The KXTJ2 is our smallest tri-axis accelerometer, designed for mobile applications. It offers our best power performance along with an embedded wake-up feature, Fast-mode I2C and up to 14-bit resolution. The KXTJ2 is delivered in a 2 x 2 x 0.9 mm, 12-pin, LGA package with an operating temperature range of -40°C to +85°C. The KXTJ2 sensor offers improved shock, reflow, and temperature performance, and the ASIC has internal voltage regulators that allow operation from 1.8 V to 3.6 V within the specified product performance.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Accelerometers
Product Number KXTJ2-1029
Product Name Tri-Axis, User Selectable ± 2g, 4g, 8g, Digital (I2C) Output, 2x2x0.9mm LGA
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 20004521-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 1000 Hz
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details