ROHM Semiconductor USA, LLC Sensors, Transducers - Motion Sensors - Accelerometers KX132-1211

Description
Win Source Part Number: 1356603-KX132-1211 Category: Sensors, Transducers - Motion Sensors - Accelerometers Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 47 pct. Type: Digital MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Features: Selectable Scale Package / Case: 12-VFLGA Supplier Device Package: 12-LGA (2x2) Base Product Number: KX132 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 7A994 Voltage - Supply: 1.7V ~ 3.6V Output Type: I²C, SPI Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g, 16g Sensitivity (LSB/g): 16384 (±2g) ~ 2048 (±16g) Bandwidth: 0.39Hz ~ 12.8kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1356603-KX132-1211 Category: Sensors, Transducers - Motion Sensors - Accelerometers Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 47 pct. Type: Digital MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Features: Selectable Scale Package / Case: 12-VFLGA Supplier Device Package: 12-LGA (2x2) Base Product Number: KX132 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 7A994 Voltage - Supply: 1.7V ~ 3.6V Output Type: I²C, SPI Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g, 16g Sensitivity (LSB/g): 16384 (±2g) ~ 2048 (±16g) Bandwidth: 0.39Hz ~ 12.8kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Accelerometers - 1356603-KX132-1211 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1356603-KX132-1211
Sensors, Transducers - Motion Sensors - Accelerometers 1356603-KX132-1211
Win Source Part Number: 1356603-KX132-1211 Category: Sensors, Transducers - Motion Sensors - Accelerometers Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 47 pct. Type: Digital MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Features: Selectable Scale Package / Case: 12-VFLGA Supplier Device Package: 12-LGA (2x2) Base Product Number: KX132 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 7A994 Voltage - Supply: 1.7V ~ 3.6V Output Type: I²C, SPI Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g, 16g Sensitivity (LSB/g): 16384 (±2g) ~ 2048 (±16g) Bandwidth: 0.39Hz ~ 12.8kHz

Win Source Part Number: 1356603-KX132-1211
Category: Sensors, Transducers - Motion Sensors - Accelerometers
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
Type: Digital
MSL Level: 3 (168 Hours)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Features: Selectable Scale
Package / Case: 12-VFLGA
Supplier Device Package: 12-LGA (2x2)
Base Product Number: KX132
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 7A994
Voltage - Supply: 1.7V ~ 3.6V
Output Type: I²C, SPI
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g, 16g
Sensitivity (LSB/g): 16384 (±2g) ~ 2048 (±16g)
Bandwidth: 0.39Hz ~ 12.8kHz

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - KX132-1211 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
KX132-1211
Sensors, Transducers - Motion Sensors - Accelerometers KX132-1211
Sensors, Transducers - Motion Sensors - Accelerometers

Sensors, Transducers - Motion Sensors - Accelerometers

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers
Product Number 1356603-KX132-1211 KX132-1211
Product Name Sensors, Transducers - Motion Sensors - Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Acceleration 2 to 16 g
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Vibration Sensors - 20005458-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 1000 g
Frequency Range 0.0 to 3000 Hz
View Details
Triaxial Accelerometer - 3133B1-05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details