ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 400 450 500 550 600 650 660 670 680 690 700 710 711 712 713 714 715 716 717 718 719 720 721 722 723 730 740 750 760 770 780 800 850 900 950 1000 1050 1500 1578
Product Name Notes
METAL FILM,3.16K,1%,100PPM ,P/.1%,T/R
MF,1/8W,301K,1%,100P PM,S/.001%,T/R
MF,1/8W,330,1%,100PP M,S/.001%,BULK
MF,1/8W,330,2%,100PP M,S/.001%,T/R
MF,1/8W,330K ,2%,100PPM,R/.01%,T/ R
MF,1/8W,33K,2%,100PP M,S/.001%,BULK
RES 3.09Kohm 1% 1/8W AXIAL
RES 3.16Kohm 1% 1/8W AXIAL
RES 3.24Kohm 1% 1/8W AXIAL
RES 3.32Kohm 1% 1/8W AXIAL
RES 3.3Kohm 2% 1/8W AXIAL
RES 30.1ohm 1% 1/8W AXIAL
RES 30.9Kohm 1% 1/8W AXIAL
RES 30.9ohm 1% 1/8W AXIAL
RES 301Kohm 1% 1/8W AXIAL
RES 309Kohm 1% 1/8W AXIAL
RES 309ohm 1% 1/8W AXIAL
RES 30ohm 2% 1/8W AXIAL
RES 31.6Kohm 1% 1/8W AXIAL
RES 31.6ohm 1% 1/8W AXIAL
RES 316Kohm 1% 1/8W AXIAL
RES 316ohm 1% 1/8W AXIAL
RES 32.4Kohm 1% 1/8W AXIAL
RES 32.4ohm 1% 1/8W AXIAL
RES 324Kohm 1% 1/8W AXIAL
RES 324ohm 1% 1/8W AXIAL
RES 330Kohm 2% 1/8W AXIAL
RES 330ohm 2% 1/8W AXIAL
RES 332ohm 1% 1/8W AXIAL
RES 33Kohm 2% 1/8W AXIAL
Res Metal Film 3.09K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.09K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.09K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 3.11K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 3.16K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.16K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.16K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 3.24K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.24K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.24K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 3.32K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 3.32K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 3.32K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 3.3K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.3K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 3.3K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.3K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.3K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 3.3K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 3.3K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 3.3K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 3.3K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 30 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 30 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 30 Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 30.1 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 30.1 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 30.1 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 30.1 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 30.1 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 30.9 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 30.9 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 30.9 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 30.9 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 30.9 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 30.9K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 30.9K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 30.9K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 301K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 301K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 301K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 301K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 301K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 309 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 309 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 309 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 309K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 309K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 309K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 31.2K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 31.6 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 31.6 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 31.6 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 31.6K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 31.6K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 31.6K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 310K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 316 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 316 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 316 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 316 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 316 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 316K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 316K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 32.4 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 32.4K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 32.4K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 32.4K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 324 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 324 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 324 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 324 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 324K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 324K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 324K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 330 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 330 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 330 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 330 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 330 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 330 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 330 Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 330 Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 330 Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 330K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 330K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 330K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 330K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 330K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 330K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 330K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 332 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 332 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 332 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 332 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 33K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 33K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 33K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 33K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 33K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 33K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 33K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 33K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 33K Ohm 2% 1/8W 100ppm/¦C 0.1% AXL Thru-Hole Bulk
Resistor-Fixed-Singl e-Through-Hole
RLR05C3091FS
RLR05C3092FS
RLR05C30R0GS
RLR05C3162FSB14
RLR05C3241FSB14
RLR05C3242FS
RLR05C3300GS
RLR05C3301GSB14
RLR05C3320FSB14

<< Prev Next >>