Vishay Intertechnology, Inc. RES 301K OHM 1% 1/8W AXIAL RLR05C3013FSBSL

Description
RES 301Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1% 1/8W AXIAL - RLR05C3013FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1% 1/8W AXIAL
RLR05C3013FSBSL
RES 301K OHM 1% 1/8W AXIAL RLR05C3013FSBSL
RES 301Kohm 1% 1/8W AXIAL

RES 301Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3013FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3013FSBSL-ND
Through Hole Resistors RLR05C3013FSBSL-ND
301 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3013FSBSL RLR05C3013FSBSL-ND
Product Name RES 301K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details