Vishay Intertechnology, Inc. MF,1/8W,330,1%,100PPM,S/.001%,BULK RLR05C3300FSB14

Description
MF,1/8W,330,1%,100PP M,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,330,1%,100PP M,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,330,1%,100PPM,S/.001%,BULK - RLR05C3300FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,330,1%,100PPM,S/.001%,BULK
RLR05C3300FSB14
MF,1/8W,330,1%,100PPM,S/.001%,BULK RLR05C3300FSB14
MF,1/8W,330,1%,100PP M,S/.001%,BULK

MF,1/8W,330,1%,100PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - 541-RLR05C3300FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C3300FSB14-ND
Through Hole Resistors 541-RLR05C3300FSB14-ND
330 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

330 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3300FSB14 541-RLR05C3300FSB14-ND
Product Name MF,1/8W,330,1%,100PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers