Vishay Intertechnology, Inc. RES 3.3K OHM 2% 1/8W AXIAL RLR05C3301GPBSL

Description
RES 3.3Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 2% 1/8W AXIAL - RLR05C3301GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 2% 1/8W AXIAL
RLR05C3301GPBSL
RES 3.3K OHM 2% 1/8W AXIAL RLR05C3301GPBSL
RES 3.3Kohm 2% 1/8W AXIAL

RES 3.3Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3301GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3301GPBSL-ND
Through Hole Resistors RLR05C3301GPBSL-ND
3.3 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.3 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3301GPBSL RLR05C3301GPBSL-ND
Product Name RES 3.3K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details