Vishay Intertechnology, Inc. RES 30 OHM 2% 1/8W AXIAL RLR05C30R0GPRSL

Description
RES 30ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 30ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 2% 1/8W AXIAL - RLR05C30R0GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 2% 1/8W AXIAL
RLR05C30R0GPRSL
RES 30 OHM 2% 1/8W AXIAL RLR05C30R0GPRSL
RES 30ohm 2% 1/8W AXIAL

RES 30ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C30R0GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C30R0GPRSL-ND
Through Hole Resistors RLR05C30R0GPRSL-ND
30 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C30R0GPRSL RLR05C30R0GPRSL-ND
Product Name RES 30 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30 ohms 30 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details