ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
350
400
450
500
550
600
650
660
670
680
690
700
705
706
707
708
709
710
711
712
713
714
715
716
717
720
730
740
750
760
770
800
850
900
950
1000
1050
1500
1578
| Product Name | Notes |
|---|---|
| METAL FILM,18.2,1%,100PPM, T/R | |
| MF,1/8W,20K,1%,100PP M,S/.001%,T/R | |
| RES 1.91Kohm 1% 1/8W AXIAL | |
| RES 1.96Kohm 1% 1/8W AXIAL | |
| RES 18.2ohm 1% 1/8W AXIAL | |
| RES 18.7ohm 1% 1/8W AXIAL | |
| RES 187Kohm 1% 1/8W AXIAL | |
| RES 18ohm 2% 1/8W AXIAL | |
| RES 19.1Kohm 1% 1/8W AXIAL | |
| RES 19.1ohm 1% 1/8W AXIAL | |
| RES 19.6Kohm 1% 1/8W AXIAL | |
| RES 19.6ohm 1% 1/8W AXIAL | |
| RES 191Kohm 1% 1/8W AXIAL | |
| RES 191ohm 1% 1/8W AXIAL | |
| RES 196Kohm 1% 1/8W AXIAL | |
| RES 196ohm 1% 1/8W AXIAL | |
| RES 200Kohm 1% 1/8W AXIAL | |
| RES 200Kohm 2% 1/8W AXIAL | |
| RES 200ohm 1% 1/8W AXIAL | |
| RES 200ohm 2% 1/8W AXIAL | |
| RES 20Kohm 1% 1/8W AXIAL | |
| RES 20Kohm 2% 1/8W AXIAL | |
| RES 2Kohm 1% 1/8W AXIAL | |
| RES 2Kohm 2% 1/8W AXIAL | |
| Res Metal Film 1.91K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 1.91K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 1.91K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 1.91K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.96K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 1.96K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 1.96K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.96K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 18 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 18 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 18 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 18 Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 18 Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 18 Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 18.2 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 18.2 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 18.2 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 18.7 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 18.7 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 18.7 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 187K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 187K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 187K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 19.1 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 19.1K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 19.1K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 19.1K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 19.6 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 19.6 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 19.6 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 19.6K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 19.6K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 19.6K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 191 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 191 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 191K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 191K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 191K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 191K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 196 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 196 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 196K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 196K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 196K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 196K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 200 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack | |
| Res Metal Film 200 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 200 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 200 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 200 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 200 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 200 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 200 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 200 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 200 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 200 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 200 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 200 Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 200 Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 200K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack | |
| Res Metal Film 200K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 200K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 200K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 200K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 200K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 200K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 20K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack | |
| Res Metal Film 20K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 20K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 20K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 20K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 20K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 20K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 20K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 20K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack | |
| Res Metal Film 20K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 20K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 20K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 20K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 20K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 20K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 20K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 2K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack | |
| Res Metal Film 2K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 2K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 2K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 2K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 2K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 2K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack | |
| Res Metal Film 2K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 2K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 2K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 2K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 2K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 2K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Resistor-Fixed-Singl e-Through-Hole | |
| RLR05C18R0GS | |
| RLR05C18R2FS | |
| RLR05C18R7FSB14 | |
| RLR05C1910FSB14 | |
| RLR05C1912FS | |
| RLR05C1960FS | |
| RLR05C1961FS | |
| RLR05C1962FS | |
| RLR05C1962FSB14 | |
| RLR05C1963FS | |
| RLR05C19R1FSB14 | |
| RLR05C19R6FS | |
| RLR05C2000FSB14 | |
| RLR05C2001FSB14 | |
| RLR05C2001GSB14 | |
| RLR05C2002FSB14 | |
| RLR05C2002GSB14 |
| << Prev | Next >> |