Vishay Intertechnology, Inc. Through Hole Resistors RLR05C3300GSB14

Description
330 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
330 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C3300GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3300GSB14-ND
Through Hole Resistors RLR05C3300GSB14-ND
330 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

330 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 330 OHM 2% 1/8W AXIAL - RLR05C3300GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 2% 1/8W AXIAL
RLR05C3300GSB14
RES 330 OHM 2% 1/8W AXIAL RLR05C3300GSB14
RES 330ohm 2% 1/8W AXIAL

RES 330ohm 2% 1/8W AXIAL

Supplier's Site
Metal Film Resistor, 330 Ohm, 125Mw, 2%; Resistance Vishay - 88C0669 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 330 Ohm, 125Mw, 2%; Resistance Vishay
88C0669
Metal Film Resistor, 330 Ohm, 125Mw, 2%; Resistance Vishay 88C0669
METAL FILM RESISTOR, 330 OHM, 125mW, 2%; Resistance:330ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 330 OHM, 125mW, 2%; Resistance:330ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C3300GSB14-ND RLR05C3300GSB14 88C0669
Product Name Through Hole Resistors RES 330 OHM 2% 1/8W AXIAL Metal Film Resistor, 330 Ohm, 125Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756246 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers