Vishay Intertechnology, Inc. RES 330K OHM 2% 1/8W AXIAL RLR05C3303GRBSL

Description
RES 330Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 330Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330K OHM 2% 1/8W AXIAL - RLR05C3303GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 2% 1/8W AXIAL
RLR05C3303GRBSL
RES 330K OHM 2% 1/8W AXIAL RLR05C3303GRBSL
RES 330Kohm 2% 1/8W AXIAL

RES 330Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3303GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3303GRBSL-ND
Through Hole Resistors RLR05C3303GRBSL-ND
330 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

330 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3303GRBSL RLR05C3303GRBSL-ND
Product Name RES 330K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details