Vishay Precision Group Res Metal Film 301K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR05C3013FRB14

Description
Res Metal Film 301K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 301K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 301K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR05C3013FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 301K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR05C3013FRB14
Res Metal Film 301K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR05C3013FRB14
Res Metal Film 301K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 301K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR05C3013FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3013FRB14-ND
Through Hole Resistors RLR05C3013FRB14-ND
301 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,301Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C2417 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,301Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C2417
Resistor,metal Film,301Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C2417
Resistor,Metal Film,301KOhms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,301KOhms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C3013FRB14 RLR05C3013FRB14-ND 50C2417
Product Name Res Metal Film 301K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors Resistor,metal Film,301Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details