Vishay Intertechnology, Inc. Res Metal Film 3.3K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack RLR05C3301GSK36

Description
Res Metal Film 3.3K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Request a Quote Datasheet
Description
Res Metal Film 3.3K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.3K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack - RLR05C3301GSK36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.3K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
RLR05C3301GSK36
Res Metal Film 3.3K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack RLR05C3301GSK36
Res Metal Film 3.3K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Res Metal Film 3.3K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Supplier's Site
Through Hole Resistors - 541-RLR05C3301GSK36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C3301GSK36TR-ND
Through Hole Resistors 541-RLR05C3301GSK36TR-ND
3.3 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.3 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3301GSK36 541-RLR05C3301GSK36TR-ND
Product Name Res Metal Film 3.3K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details