Vishay Precision Group Through Hole Resistors RLR05C3301GSB14

Description
3.3 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C3301GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3301GSB14-ND
Through Hole Resistors RLR05C3301GSB14-ND
3.3 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.3 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR05C3301GSB14 - RLR05C3301GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C3301GSB14
RLR05C3301GSB14
RLR05C3301GSB14 RLR05C3301GSB14
RLR05C3301GSB14

RLR05C3301GSB14

Supplier's Site
Metal Film Resistor, 3.3Kohm, 125Mw, 2%; Resistance Vishay - 50C2661 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.3Kohm, 125Mw, 2%; Resistance Vishay
50C2661
Metal Film Resistor, 3.3Kohm, 125Mw, 2%; Resistance Vishay 50C2661
METAL FILM RESISTOR, 3.3KOHM, 125mW, 2%; Resistance:3.3kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 3.3KOHM, 125mW, 2%; Resistance:3.3kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C3301GSB14-ND RLR05C3301GSB14 50C2661
Product Name Through Hole Resistors RLR05C3301GSB14 Metal Film Resistor, 3.3Kohm, 125Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details