Vishay Intertechnology, Inc. RES 3.16K OHM 1% 1/8W AXIAL RLR05C3161FPBSL

Description
RES 3.16Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 3.16Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1% 1/8W AXIAL - RLR05C3161FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1% 1/8W AXIAL
RLR05C3161FPBSL
RES 3.16K OHM 1% 1/8W AXIAL RLR05C3161FPBSL
RES 3.16Kohm 1% 1/8W AXIAL

RES 3.16Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3161FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3161FPBSL-ND
Through Hole Resistors RLR05C3161FPBSL-ND
3.16 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.16 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3161FPBSL RLR05C3161FPBSL-ND
Product Name RES 3.16K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details