Vishay Intertechnology, Inc. Res Metal Film 3.3K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR05C3301FSRE6

Description
Res Metal Film 3.3K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 3.3K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.3K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RLR05C3301FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.3K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RLR05C3301FSRE6
Res Metal Film 3.3K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR05C3301FSRE6
Res Metal Film 3.3K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 3.3K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C3301FSRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C3301FSRE6TR-ND
Through Hole Resistors 541-RLR05C3301FSRE6TR-ND
3.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3301FSRE6 541-RLR05C3301FSRE6TR-ND
Product Name Res Metal Film 3.3K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers