Vishay Intertechnology, Inc. RES 3.16K OHM 1% 1/8W AXIAL RLR05C3161FPRSL

Description
RES 3.16Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 3.16Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1% 1/8W AXIAL - RLR05C3161FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1% 1/8W AXIAL
RLR05C3161FPRSL
RES 3.16K OHM 1% 1/8W AXIAL RLR05C3161FPRSL
RES 3.16Kohm 1% 1/8W AXIAL

RES 3.16Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3161FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3161FPRSL-ND
Through Hole Resistors RLR05C3161FPRSL-ND
3.16 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.16 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3161FPRSL RLR05C3161FPRSL-ND
Product Name RES 3.16K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details