Vishay Intertechnology, Inc. RES 316 OHM 1% 1/8W AXIAL RLR05C3160FSRSL

Description
RES 316ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 316ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1% 1/8W AXIAL - RLR05C3160FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1% 1/8W AXIAL
RLR05C3160FSRSL
RES 316 OHM 1% 1/8W AXIAL RLR05C3160FSRSL
RES 316ohm 1% 1/8W AXIAL

RES 316ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3160FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3160FSRSL-ND
Through Hole Resistors RLR05C3160FSRSL-ND
316 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

316 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3160FSRSL RLR05C3160FSRSL-ND
Product Name RES 316 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 4756915 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details