Vishay Precision Group Through Hole Resistors RLR05C3303GMB14

Description
330 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
330 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C3303GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3303GMB14-ND
Through Hole Resistors RLR05C3303GMB14-ND
330 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

330 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 330K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR05C3303GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 330K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR05C3303GMB14
Res Metal Film 330K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR05C3303GMB14
Res Metal Film 330K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 330K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,330Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay - 50C2697 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,330Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
50C2697
Resistor,metal Film,330Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay 50C2697
Resistor,Metal Film,330KOhms,200WV, 2+/-% Tol,100ppm-TC

Resistor,Metal Film,330KOhms,200WV,2+/-% Tol,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C3303GMB14-ND RLR05C3303GMB14 50C2697
Product Name Through Hole Resistors Res Metal Film 330K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Resistor,metal Film,330Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers